Lexware logo

Lexware TAXMAN 2011 Update Accounting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7072
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexware TAXMAN 2011 Update Accounting:

Lexware TAXMAN 2011 Update, Accounting, German, Pentium III, 512 MB, - Microsoft Windows XP SP3 - Microsoft Windows Vista SP 2 - Microsoft Windows 7, CD-ROM

Long summary description Lexware TAXMAN 2011 Update Accounting:

Lexware TAXMAN 2011 Update. Type: Accounting, Language version: German. Minimum processor: Pentium III, Minimum RAM: 512 MB, Compatible operating systems: - Microsoft Windows XP SP3 - Microsoft Windows Vista SP 2 - Microsoft Windows 7. Media types supported: CD-ROM. Platform: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.