location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C530dn Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C530dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34C0150
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C530dn Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 22 ppm
  • - Duplex printing
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 375 MHz
More>>>
Short summary description Lexmark C530dn Colour 2400 x 600 DPI A4:
This short summary of the Lexmark C530dn Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C530dn, Laser, Colour, 2400 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description Lexmark C530dn Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C530dn Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C530dn. Print technology: Laser, Colour. Maximum duty cycle: 65000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
65000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
350 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Network
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
375 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Certification
CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.9 kg
Dimensions (WxDxH)
440 x 512 x 484 mm
Packaging data
Package weight
30.6 kg
Other features
Mac compatibility
Yes
Compatible operating systems
Mac OS X Mac OS 9.x Linux Unix Novell Microsoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista
Package dimensions (WxDxH)
633 x 553 x 570 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:47:08
Uk has collected 12 expert reviews for Lexmark C530dn Colour 2400 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:47:00
Quality colour quicker. Worth the investment if you print a lot of pages. Colour lasers promise the best of both worlds: colour output, like an inkjet, but at high speed, like a mono laser. If youre looking for something sturdy enough to handle a...
100%
macworld.co.uk
Updated:
2011-10-03 22:47:01
Lexmark has been a fixture in the printer market for more than a decade, since it started life as a spin-off from IBM’s printer division. It’s often a popular choice with corporates, so it’s interesting to see how the C530dn compares wit...
Good Unusual graphics-based online help system, fast-access display and menus, small tower-format footprint...
Bad Disappointingly flimsy build quality, unreliable paper feed, relatively high price, quirky drivers, slow time to first page, mediocre print quality Min specs: Unspecified – OS 9.x or later...
60%
pcadvisor.co.uk
Updated:
2011-10-03 22:47:03
The Lexmark C530dns USP (unique selling point) is it offers duplex (double-sided) printing at a budget price. While all the other models here have duplex as an optional feature, this typically adds £100 to the price. On the whole, build quality has...
Bottom line With poor build quality and output overall, duplex printing on the Lexmark C530dn isnt quite the killer feature that it could be. Richard Wentk Lowest online price: ££228.85...
20%
zdnet.co.uk
Updated:
2011-10-03 22:47:06
With fast speeds and impressive print quality, the Lexmark C530dn is a great colour laser printer for the price. We prefer it over a more expensive color printer from the competition.
Good Fast prints, Excellent print quality, Builtin duplexer, Networkready, Separate photoconductor means less waste, Expandable onboard memory...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line With fast speeds and impressive print quality, the Lexmark C530dn is a great colour laser printer for the price. We prefer it over a more expensive color printer from the competition...
81%
about.com
Updated:
2011-10-03 22:46:59
The Lexmark C530dn color laser printer is budget friendly and user friendly. It’s network ready out of the box, so you won’t need to buy an adapter or print server, and it’s easy to set up. It offers good to excellent output quality and fast output spe...
Bottom line The Lexmark C530dn color laser printer is budget friendly and user friendly. It’s network ready out of the box, so you won’t need to buy an adapter or print server, and it’s easy to set up. It offers good to excellent output quality and...
80%
pcworld.com_techhive.com
Updated:
2011-10-03 22:47:02
Lexmark C530dn The affordable C530dn delivers high-quality duplex color printing. Recommend this story? Yes No Please Wait... Priced at just $499 (as of March 7, 2007), the nicely designed Lexmark C530dn offers high-quality double-sided color printing...
Good High print quality, Builtin duplexer.
Bad No paper tray options, Good standard paper capacity.
Bottom line The affordable C530dn delivers high-quality duplex color printing.
78%