location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX510de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28E0283
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 28.2 kg
Warranty: 4 Years
Long product name Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, Color, A4, 30 ppm (A4), 1200 x 1200 dpi, 251 Pages In, Gigabit Ethernet, USB, 1024 MB, 7.0" e-Task Touchscreen
More>>>
Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/Copy/Scan/Fax, Color, A4, 30 ppm (A4), 1200 x 1200 dpi, 251 Pages In, Gigabit Ethernet, USB, 1024 MB, 7.0" e-Task Touchscreen, LV SPR TAAFabulous Colour. Fully Loaded
The network-ready Lexmark CX510de MFP with a colour touch screen and a print speed as fast as 30 ppm with two-sided printing lets you copy, scan and fax.

Freedom to Print on the Fly
Produce professional colour in-house, on demand. With 1 GB of memory and a dual-core processor, you’ll print fast, too.

Professional Colour Matching
Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colours.

High Resolution Graphics
With up to true 1200 x 1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output
Quickly print, copy and scan up to 30 pages per minute in black and colour, plus produce a one-page colour document in as little as 11,5 seconds.

Smart Touch Screen and USB Port
The vibrant 17,8 cm colour touch screen provides access to easy-to-use pre-installed productivity solutions. There’s a convenient front USB port, too.

Short summary description Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX510de, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark CX510de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print resolution colour
2400 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
11.5 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10.8 s
Time to first copy (colour, normal)
11.6 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, Image
Scan speed (colour)
30 ppm
Scan speed (black)
30 ppm
Duplex scan speed (colour)
13 ppm
Duplex scan speed (black)
13 ppm
Image formats supported
JPEG XR, JPG
Document formats supported
PDF, XPS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
1500 - 7000 pages per month
Maximum duty cycle *
85000 pages per month
Number of print cartridges *
1
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1451 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Universal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS DDNS mDNS ARP NTP Telnet Finger
Security features
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0 (Internet Printing Protocol), Microsoft Web Services WSD, Pull Printing
Authentication method
802.1x
Performance
Maximum internal memory
3072 MB
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
49 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
16 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
55 W
Power consumption (printing)
600 W
Power consumption (copying)
640 W
Power consumption (ready)
35 W
Power consumption (standby)
3.7 W
Power consumption (sleep)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
3.3 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 14, Fedora 15, Fedora 18, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 14.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, GOST-R, SII, TER
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
444 mm
Depth
589 mm
Height
470 mm
Weight
28.2 kg
Packaging data
Package width
558 mm
Package depth
645 mm
Package height
570 mm
Package weight
32.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:13:25
Uk has collected 2 expert reviews for Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0187 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C1555 CX725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0020 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
40C9554 CX725de 0.00
(excl. VAT)
0 (incl. VAT)