Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E120n 600 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E120n
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23S0300
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12044
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Return to base, 5-7 Business Days Response time.
Long product name Lexmark E120n 600 x 600 DPI A4 :
The short editorial description of Lexmark E120n 600 x 600 DPI A4

E120n 19ppm
More>>>
Lexmark E120n 600 x 600 DPI A4:
The official marketing text of Lexmark E120n 600 x 600 DPI A4 as supplied by the manufacturer

If you want the benefits of professional-looking laser print quality, but at a price that fits your budget-sensitive businesses, then check out Lexmark's affordable and network-ready E120n mono laser. Like all Lexmark printers, it's reliable, easy to use, and offers you plenty of speed for your spend. Great value: Offering a very attractive design and price, the compact E120n brings affordable, high-quality laser printing to small and home offices.

Network-ready: Very easy to configure, it boasts an internal Ethernet adapter, 16 MB of standard memory, and low acoustics for a noise-free environment.

Business-class performance: It can reach up to 20 ppm with a rapid time to first page, and offers a smooth, reliable paper feed to keep workflow moving.

Short summary description Lexmark E120n 600 x 600 DPI A4:
This short summary of the Lexmark E120n 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E120n, Laser, 600 x 600 DPI, A4, 165 sheets, 19 ppm

Long summary description Lexmark E120n 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark E120n 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E120n. Print technology: Laser, Maximum duty cycle: 10000 pages per month, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Standard input capacity: 165 sheets, Standard output capacity: 50 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
19 ppm
Time to first page (black, normal)
8 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
165 sheets
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Maximum input capacity
165 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Media types supported
The types of media which can be used with this product.
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies
Networking
Supported network protocols (IPv4)
TCP/IP IPv4
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
16 MB
Printing noise level *
49 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
183 MHz
Standby acoustic emission
26 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB, VCCI
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
388 x 370 x 250 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
485 x 29 x 325 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Standard input trays
150
Networking features
LPR/LPD, Direct IP (Port 9100), IPP, HTTP, Enhanced IP (Port 9400), FTP, TFTP
Toner cartridge
2000
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X Apple Mac OS 9.x Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Microsoft Windows 98 2nd Edition Microsoft Windows XP Professional x64 Microsoft Windows Server 2003 (Standard, Enterprise) running Terminal Server Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 (Standard, Enterprise) x64 Edition Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services
I/O ports
An interface on a device to which you can connect another device.
Ethernet 10/100BaseTX (RJ-45) USB
Standard media sizes
10 envelop (4,125 x 9,5" - 105 x 241 mm) 7 3/4 envelop (3,875 x 7,5" - 98 x 191 mm) 9 envelop (3,875 x 8,875" - 98 x 225 mm) A4 (210 x 297 mm) A5 (148 x 210 mm) B5 envelop (176 x 250 mm) C5 envelop (162 x 229 mm) DL envelop (110 x 220 mm) A6 (105 x 148 mm) Executive (7,25 x 10,5 " - 184 x 267 mm) Folio (8,5 x 13" - 216 x 330 mm) JIS-B5 (182 x 257 mm) Legal (8,5 x 14" - 216 x 356 mm) Letter (8,5 x 11" - 216 x 279 mm) Statement (5,5 x 8,5" - 140 x 216 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:45
Testseek has collected 14 expert reviews for Lexmark E120n 600 x 600 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:46:45
Twice the price of other laser monochrome printers, the E120n offers Ethernet connectivity for an office or home network. Epson has such an option too, but at a price that is double of this one. The output of this printer is good (19 ppm , which is imp...
Good Ethernet connectivity, Average price of cost per page, excellent print quality, the best one at entry price level, good speed...
Bad shipped with a meagre toner cartridge, no driver for Linux (only Mac and Windows), design fit for an office more than for a home, no wireless, Colour laser can be found at this price point...
80%
alphr.com
Updated:
2011-10-03 22:46:45
A miniature marvel, the E120Ns speed and size make it an obvious choice for home offices When it comes to equipping a home office, small and inexpensive is usually the order of the day, and on these grounds alone the E120N is worthy of a closer look...
83%
expertreviews.co.uk
Updated:
2011-10-03 22:46:45
An Ethernet network port used to signal that a printer was for business users only, but the rise of home networks has seen this feature become increasingly common on home devices. At £92 including VAT, Lexmarks E120n is aimed at home users who need...
80%
smh.com.au
Updated:
2011-11-05 10:22:10
This prints a speedy 19 pages per minute with only an eight-second wait for the first page to come out. Like all three units here, it has a 150-sheet paper tray. It is the only one of the bunch that has a built-in Ethernet port, whi...
0%
Lesnumeriques.com
Updated:
2011-10-03 22:46:45
La E120 existe en deux versions, avec ou sans réseau. Sans réseau (sans "n" à la fin de son nom), l'imprimante est plus abordable. Comptez 80 euros environ. Mais le modèle tend à disparaître des rayons...
Good Prise réseau, Coût à la page dans la moyenne, Bon débit, Excellent qualité d'impression, la meilleure en entrée de gamme...
Bad Livrée avec un toner de 500 pages ! il existe plus économe encore, Livrée avec des drivers Windows et Mac, mais pas Linux, Look très bureautique. Chez soi, on souhaiterait plus d'esthétique, On trouve du laser couleur...
Bottom line La qualité d'impression est la meilleure disponible sur les produits premier prix. Les débits sont bons, le coût à la page raisonnable. Un énorme regret : qu'elle soit livrée avec un toner 500 pages seulement !...
80%
about.com/compute
Updated:
2011-10-03 22:46:45
Lexmark E120n Monochrome Laser PrinterI was amazed at how compact and fast this little workhorse is, despite its low cost. Printing was a dream, and operation was very simple. Setting the E120N up was initially frustrating, however, mostly due to a v...
90%
slashgear.com
Updated:
2011-10-03 22:46:45
Scroll your memory truffles back ten years, flick open a catalogue of printers and tell me the cheapest monochrome laser you can find. Bowel-shattering, isn’t it. And yet for the past few weeks in my lounge-cum-banquette-seating-area I’ve had...
0%
applematters.com
Updated:
2011-10-03 22:46:45
If governments ever find out how expensive injket printer ink is, nations will go to war to get hold of it. At AUD$2,000 to AUD $3,000/litre, it must be one of the most expensive liquids on the planet. My Canon Pixma MP150 takes a black cartridge w...
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:46:45
Lexmark E120n Built-in networking makes this compact laser printer a bargain for sharing among several PCs. Lexmark packs a lot of value into the tiny E120n monochrome laser printer. It measures just 9.8 inches high by 15.3 inches wide by 14.6 inches d...
Good Compact form factor, Easy network installation...
Bad Starter toner rated at just 500 pages...
Bottom line Built-in networking makes this compact laser printer a bargain for sharing among several PCs.
81%
trustedreviews.com
Updated:
2011-10-03 22:46:45
Lexmark's technical strength has always been in laser technology ever since the days when the company was IBM's printer division. So when Lexmark told me it was quite excited about this entry-level mono laser printer I was very interested to see what all...
80%
pcmag.com
Updated:
2011-10-03 22:46:45
With a bargain price ($149 direct), a footprint that needs minimal desktop space, and a paper capacity suitable only for light-duty printing, the Lexmark E120n is a decidedly personal laser printer. But its a personal printer with a difference—netwo...
Good Small and light. Fast performance. Built-in network connector. Reasonably good output quality across the board.
Bad Comes with only a starter toner cartridge. Paper capacity suitable only for light-duty printing.
Bottom line With its small footprint, fast performance, and network connector, the Lexmark E120n is a good choice for sharing on a home or small-office network...
70%
smartson.se
Updated:
2011-10-03 22:46:45
En kompakt och lättanvänd laserskrivare med nätverksmöjligheter och lågt pris. Har enligt testarna mycket bra kvalitet och hög hastighet på utskrifterna.
0%
smartson.se
Updated:
2015-06-25 07:14:35
En kompakt och lättanvänd laserskrivare med nätverksmöjligheter och lågt pris. Har enligt testarna mycket bra kvalitet och hög hastighet på utskrifterna.
0%
Show all
Customer service details