Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E332TN NON 32MB 26ppm 1200dpi A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E332TN NON 32MB 26ppm 1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22S0710
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19399
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark E332TN NON 32MB 26ppm 1200dpi A4 :
The short editorial description of Lexmark E332TN NON 32MB 26ppm 1200dpi A4

Lexmark E332TN laserprinter 26 ppm 32 MB invoer: 250 vel en extra 550 vel papierlader PCL 5e PCL 6 en PostScript 3 USB parallel en Ethernet 10 100BaseTX-aansluiting
More>>>
Lexmark E332TN NON 32MB 26ppm 1200dpi A4:
The official marketing text of Lexmark E332TN NON 32MB 26ppm 1200dpi A4 as supplied by the manufacturer

the Lexmark E332tn is a laser-performance leader. Not only does it offer the highest standard memory in its class. At 27 ppm and less than 8 seconds time to first page, it’s also the fastest. And it’s equipped with two paper drawers - one more than the E332n - so you can print up to 800 sheets before it’s time to reload! The E332tn is big on flexibility too. It comes standard with Parallel, USB or Ethernet support for easy, reliable connectivity. And you can expand its memory up to 160 MB. But big performance doesn’t mean compromising quality. With the E332tn, you can create professional, high-quality documents over various media weights and types, including envelopes and transparencies! At product launch date, based on comparison with similarly priced models

Short summary description Lexmark E332TN NON 32MB 26ppm 1200dpi A4:
This short summary of the Lexmark E332TN NON 32MB 26ppm 1200dpi A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E332TN NON 32MB 26ppm 1200dpi A4, A4, 26 ppm

Long summary description Lexmark E332TN NON 32MB 26ppm 1200dpi A4:
This is an auto-generated long summary of Lexmark E332TN NON 32MB 26ppm 1200dpi A4 based on the first three specs of the first five spec groups.

Lexmark E332TN NON 32MB 26ppm 1200dpi A4. Maximum duty cycle: 150000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
26 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Media size (tray 1)
250
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Sound pressure level (printing) *
52 dB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MarkVision printer management software
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Networking features
Ethernet-Fast-Ethernet
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X • Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. • Microsoft Windows 2000 Server Terminal Services, with Citrix MetaFrame 1.8 or XP 1.0 • Microsoft Windows NT 4.0 Terminal Server, with Citrix(R)MetaFrame(R) 1.8 or XP 1.0 • Microsoft Windows 2003 Server Terminal Services, with Citrix MetaFrame XP 1.0 • Red Hat Linux 7.3, 8.0, 9.0 • SuSE Linux 8.0, 8.1, 8.2 • Red Flag Linux 3.0, 4.0 • Linpus Linux 7.0, 8.2 • HanCom Linux 3.1 • Microsoft Windows 2000 (Professional/Server/Advanced Server) • Microsoft Windows NT (4.00/4.00 Server) • Microsoft Windows Me • Microsoft Windows XP • Microsoft Windows Server 2003 (Standard, Enterprise) • Microsoft Windows 98 2nd Edition • Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support • Novell(R) Distributed Print ServicesTM (NDPS) 2.0 or later with Lexmark Printing Solution (SCO) UnixWare 7.0, 7.1, 7.1.1 • Certified Solaris Ready by Sun Microsystems • Compaq (Digital) UNIX 4.0D • Compaq Tru64 UNIX 4.0F • SCO OpenServer 5.0.4, 5.0.5, 5.0.6 • SGI IRIX 6.5.x • Sun Solaris 7, 8, 9 • Sun Solaris x86 2.6, 7, 8 • HP-UX 11.00, 11.1 • IBM AIX 5.1, 5.2 • IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform • Virtually any platform supporting TCP/IP
I/O ports
An interface on a device to which you can connect another device.
USB
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Uk has collected 4 expert reviews for Lexmark E332TN NON 32MB 26ppm 1200dpi A4 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Nl heeft 4 proffesionele recensies verzameld voor Lexmark E332TN NON 32MB 26ppm 1200dpi A4. Het gemiddelde van deze proffesionele recensies is 62 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Fr a recueilli 4 avis d’experts pour Lexmark E332TN NON 32MB 26ppm 1200dpi A4 et la note moyenne est de 62 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
De hat 4 Expertenmeinungen über Lexmark E332TN NON 32MB 26ppm 1200dpi A4 eingeholt. Das duchschnittliche Epertenrating ist 62 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Testseek ha raccolto 4 recensioni da parte di esperti per Lexmark E332TN NON 32MB 26ppm 1200dpi A4 e la valutazione media da parte degli esperti è di 62 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Es ha coleccionado 4 opiniones de expertos para Lexmark E332TN NON 32MB 26ppm 1200dpi A4 y la calificación media es 62 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Dk har samlet 4 ekspertanmeldelser for Lexmark E332TN NON 32MB 26ppm 1200dpi A4 og den gennemsnitlige ekspertbedømmelse er 62 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
62%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:14:29
Se har samlat in 4 experttester för Lexmark E332TN NON 32MB 26ppm 1200dpi A4 och det genomsnittliga betyget är 62 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
62%
Source Review comments Score
mymac.com
Updated:
2015-06-25 07:14:29
Price: $499 USAs I write this, the last Lexmark printer I reviewed was the C510 Color Laser Printer almost a year ago. I very much enjoyed that printer, as I generally have all the Lexmark printers that have found their way into the Michigan MyMac.com...
60%
pcmag.com
Updated:
2015-06-25 07:14:29
Specs: Type: Monochrome, Technology: Laser...
60%
Show all
Customer service details
X