Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5495 All-In-One Inkjet Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22N5000
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7144
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 29 Jan 2020 08:32:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 :
The short editorial description of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4

X5495 All-In-One with Fax
More>>>
Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
The official marketing text of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer

Print
Fast! Up to 25 ppm black and 18 ppm color printing(2)
Superior quality printing up to 4800 x 1200 dpi

Fax
Standalone black and color faxing with 33.6 Kbps modem
Supports caller ID
99-speed dials save your most commonly dialed numbers
Automatic redial
Fax forward, broadcast and junk fax blocking (where applicable)

Photo Printing
Print directly from digital memory cards or PictBridge™ compatible digital cameras
Borderless photos on popular photo sizes
Scan-back proof sheet option in standalone memory card mode for selecting photos to print
Lexmark Productivity Studio software makes it easy to crop, rotate and resize photos, 1-touch color fix and red eye reduction
Apply photo effects: sepia, antique gray, antique brown, black & white
Create brilliant photos with optional 6-color printing

Copy
1-Touch PC-free copying (color or black)
Reduction/enlargement capacity from 25% - 400%; including popular photo sizes with your PC
Up to 10 cpm for color or 20 cpm for text documents(3)
1-99 copies at a time
Borderless photo copying

Scan
Flatbed scanner easily handles thick books, reports, and more
48-bit color scanner depth; 16-bit grayscale
Up to 600 x 1200 ppi optical resolution
Easily scan documents to PDF
Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format

Cartridge Compatibility
Black: 28¹, 28A,34 High Yield
Color: 29¹, 29A, 35 High Yield
Photo: 31

Short summary description Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5495 All-In-One Inkjet Printer, Colour, 4800 x 1200 DPI, 4, A4, 3000 pages per month, 15 ppm

Long summary description Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X5495 All-In-One Inkjet Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Features
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock,Envelopes,Iron-On Transfers,Labels,Photo paper,Plain paper,Transparencies
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Non-ISO print media sizes
2l, hagaki card, l, Legal
A6 Card
Yes
Kakugata sizes (3...6)
Yes
Chokei sizes (3...40)
Yes
Standard media sizes
10 Envelope 7 3/4 Envelope 9 Envelope A4 A5 B5 Envelope C5 Envelope DL Envelope 6 3/4 Envelope A2 Baronial A6 Card B5 C6 Envelope Custom (Up to 8.5" x 17") Hagaki Card Legal Letter 4 x 6" L 2L Chokei 3 Chokei 4 Chokei 40 Kakugata 3 Kakugata 4 Kakugata 5 Kakugata 6 5 x 7" 13 x 18 cm 10 x 15 cm 10 x 20 cm 4 x 8"
Ports & interfaces
PictBridge
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 Specification Hi-Speed Certified PictBridge Certified Port USB pass-through via PictBridge port
Design
Market positioning *
Home & Office
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Apple Mac OS X (10.3.x-10.4.x Power PC) Microsoft Windows 2000 5.00.2195 or later Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
454 mm
Depth *
The distance from the front to the back of something.
321 mm
Height *
The measurement of the product from head to foot or from base to top.
192 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.27 kg
Packaging data
Package weight
Weight of the packaged product.
7.81 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
454 x 321 x 192 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Type
Characteristics of the device.
Thermal Inkjet
Media types supported
The types of media which can be used with this product.
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Iron-On Transfers, Photo Paper, Heavy Weight Matte Paper
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
566 x 399 x 264 mm
Customer service details
X