location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C770dtn Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22L0214
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 800 MHz
Long product name Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 :
The long product name of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C770dtn Colour Laser Printer / 24 ppm / 1200 x 1200 dpi
More>>>
Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
The official description of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining superior print quality with a highly competitive price/performance ratio, the Lexmark C770dtn offers outstanding value for your busy workgroup. What's more, it's network-ready and easy on everyone in the office! In addition to standard automatic duplex, it comes with a second 500-sheet drawer to load various media types or boost your total input capacity.

A colourful impact on your business: Liven up everything from office memos to spreadsheets to marketing reports with Lexmark's rich, vibrant colour output.

Effortless operation: The large, 4-line backlit display offers clear instructions to coach your end-users through printing and maintenance tasks easily.

Leading cost-control tools: Experience the most comprehensive range of cost-control tools on the market with Lexmark's exclusive ColorCare technology.

Short summary description Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
This short summary of the Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C770dtn Colour Laser Printer, Laser, Colour, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing

Long summary description Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C770dtn Colour Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C770dtn Colour Laser Printer. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
100000 pages per month
Page description languages *
PDF 1.4, XHTML
Printer fonts
Bitmap, PCL, PostScript, PPDS, Scalable
Bitmap fonts
OCR-A, OCR-B
Number of PCL fonts
95
Number of PostScript fonts
158
Number of PPDS fonts
44
Number of bitmap fonts
2
Number of scalable fonts
290
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
800 MHz
Sound pressure level (printing)
59 dB
Sound power level (standby)
30 dB
Design
Certification
Energy Star, CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
60 kg
Dimensions (WxDxH)
604.5 x 470 x 734 mm
Other features
Mac compatibility
Yes
I/O ports
1 x Fast Ethernet; 1 x Internal Card; 1 x USB 2.0.
Standard media sizes
10 Envelope (4.125" x 9.5" / 105mm x 241mm, 7 3/4 Envelope (3.875" x 7.5" / 98mm x 191mm), 9 Envelope (3.875" x 8.9" / 98mm x 225mm), A4 (8.27" x 11.7" / 210mm x 297mm), A5 (5.83" x 8.27" / 148mm x 210mm), B5 Envelope (6.93" x 9.84" / 176mm x 250mm), C5 Envelope (6.38" x 9.02" / 162mm x 229mm), DL Envelope (4.33" x 8.66" / 110mm x 220mm), Executive (7.25" x 10.5" / 184mm x 267mm), Folio (8.5" x 13" / 216mm x 330mm), JIS-B5 (7.17" x 10.12" / 182mm x 257mm), Legal (8.5" x 14" / 216mm x 355mm), Letter (8.5" x 11" / 216mm x 279mm), Statement (5.5" x 8.5" / 140mm x 216mm), Universal.
Memory upgrade
Yes
Maximum input capacity for envelopes
10
Standard input trays
3
Maximum paper trays
3
Security management description
SSL Enabled Embedded Web Server; SNMPv3; TCP/IP port access control; 802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS; IPSec
Compatible operating systems
- Apple Macintosh: Apple Mac OS X; Apple Mac OS 9.x. - Citrix MetaFrame. -Linux: Red Flag Linux 4.0; Linpus Linux 9.2; Red Hat Enterprise Linux WS 3.0, 4.0; SuSE Linux Enterprise Server 8.0, 9.0; SuSE Linux Professional 9.1, 9.2; Debian GNU/Linux 3.0; Linspire Linux 4.5. - Microsoft Windows: Microsoft Windows 98 2nd Edition; Microsoft Windows XP Professional x64; Microsoft Windows Server 2003(Standard, Enterprise) running Terminal Server; Microsoft Windows 2000 Server running Terminal Services; Microsoft Windows Server 2003 (Standard, Enterprise) x64 Edition; Microsoft Windows Server 2003 x64 Edition (Standard, Enterprise) running Terminal Services. - Novell: Novell Open Enterprise Server for Netware w NDS, iPrint / Novell Distributed Print Services (NDPS); Novell NetWare 3.2, 4.2 (bindery); Novell NetWare 4.2, 5.x and 6.x (NDS); Novell NetWare 5.x, 6.x w iPrint / Novell Distributed Print Services (NDPS). - Other: IBM iSeries / IBM AS/400 Systems w TCP/IP w OS/400 V3R1 + using OS/400 Host Print Transform. - UNIX: Sun Solaris 7, 8, 9, 10; HP-UX 11.00, 11.11; IBM AIX 5.1, 5.2, 5.3; Sun Solaris x86 10.
Fonts included
Yes
Package dimensions (WxDxH)
1320 x 725 x 945 mm