Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646e Laser 48 ppm 1200 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0325
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13820
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 17 Apr 2019 15:05:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lexmark X646e Laser 48 ppm 1200 x 1200 DPI :
The short editorial description of Lexmark X646e Laser 48 ppm 1200 x 1200 DPI

Lexmark 22G0325 Multifunction Printer Easy-to-use, with a colour touch screen that lets you manage documents.
More>>>
Lexmark X646e Laser 48 ppm 1200 x 1200 DPI:
The official marketing text of Lexmark X646e Laser 48 ppm 1200 x 1200 DPI as supplied by the manufacturer

Lexmark X646e, the large, familiar icons on the Lexmark e-Task 8-inch (20 cm) colour touch screen provide access to print, copy, fax and scan-to-email functions. Copy or print at up to 50 ppm or scan (with a 50-sheet duplex ADF) with a 514 MHz processor, 256MB RAM (expandable to 768MB) and a time to first copy as fast as 7.5 seconds. Hard disk wiping and AES encryption, IPv6, SNMPv3, SSL, IPSec and 802.1x authentication and user authentication provide security measures for communications and data encryption.

Easy-to-Use
- Customizable and easy-to-view, large, vivid, well-spaced familiar icons on the Lexmark e-Task 8-inch (20 cm) colour touch screen provide access to print, copy, fax and scan-to-email functions

Powerful
- Copy or print up to 50 pages per minute with standard 256MB RAM, expandable to 768MB, and a 514 MHz processor and a time to first copy as quick as 7.5 seconds to handle even the most complicated output.

Scanning
- Up to 600x600 dpi in black and up to 600x300 dpi in colour with an up to 50 page Automatic Document Feeder (ADF)

Security
- Hard disk wiping and AES encryption, IPv6, SNMPv3, SSL, IPSec and 802.1x authentication and user authentication provide security measures

Versatile
- Specialized and general office copy, fax, scan and print is consolidated on one multifunction printer supporting an array of business output application needs.

Convenient
- Direct printing of PDF and image (TIFF, JPEG, HTML, and others) files from a USB flash drive using the convenient USB Direct interface on the operator panel. Or scan a document and save to the USB Flash drive as PDF, TIFF or JPEG.

Short summary description Lexmark X646e Laser 48 ppm 1200 x 1200 DPI:
This short summary of the Lexmark X646e Laser 48 ppm 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646e, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description Lexmark X646e Laser 48 ppm 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark X646e Laser 48 ppm 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark X646e. Print technology: Laser, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Scanning: Mono scanning, Faxing: Mono faxing, Duplex functions: Print

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
225000 pages per month
Market positioning *
Business
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print
Finishing option
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
48 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Time to first page (black, normal)
8.5 s
Copying
Copy speed (black, normal quality, A4)
48 cpm
Time to first copy (black, normal)
7.5 s
Scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Paper handling
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Envelopes,Labels,Plain paper,Transparencies
Non-ISO print media sizes
Executive, Folio, l, Legal, Letter, Statement
Paper handling standard/input
List of the standard input paper handling options available with this product
500
Paper handling standard/output
List of the standard output paper handling options available with this product
500
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
514 MHz
Copying noise level
62 dB
Scanning noise level
59 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Networking
Supported network protocols (IPv4)
HTTP/HTTPs/SNMPv1/SNMPv2c/SNMPv3/WINS/SLPv1/IGMP/BOOTP/RARP/APIPA /DHCP/ICMP/DNS/
Networking
Network integrated ports
N4050e 802.11g/Internal MarkNet N8020 /N8050 /N8030
Embedded web server
Yes
Power
Power consumption (PowerSave)
32 W
Power consumption (printing)
800 W
Power consumption (copying)
650 W
Power consumption (scanning)
175 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
150 W
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Design
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
20.3 cm (8")
Country of origin
Country where the device is made.
China
Certification
CSA/ICES Class A/BSMI Class A/VCCI Class A/FCC Class A/UL 60950-1/IEC 60320-1/ ECMA-74/CE Class A/CB IEC 60950 1/IEC 61000-3-2/-3-3/EN 55022/EN 55024/GS (TÜV)-EN 60950-1/SEMKO/UL AR/CS/TÜV Rh/N Mark/C-tick Class A/CCC Class A/RPC/PSB/MIC/EK - K60950
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
38.3 kg
Other features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
21000
Maximum internal memory
The maximum internal memory which is available in the product.
768 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X/Apple Mac OS 9.x/Microsoft Windows 2000/Microsoft Windows NT (4.00/4.00 Server)/Microsoft Windows Me/Microsoft Windows XP/Microsoft Windows Server 2003/Microsoft Windows 98 2nd Edition/Microsoft Windows XP x64/Microsoft Windows Server 2003 running Terminal Services/Microsoft Windows 2000 Server running Terminal Services/Microsoft Windows Server 2003 x64/Microsoft Windows Server 2003 x64 running Terminal Services/Microsoft Windows Vista/Microsoft Windows Vista x64
Maximum printable area
4.2 mm
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
print
Recommended usage
What the product should be used for, and how it should be used (e.g. ambient temperature).
5000 - 29000
Image scaling/enlargement range
25 - 400
Font styles
84
Customer service details