Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C935dtn Colour 2400 x 600 DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C935dtn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0254 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14232
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C935dtn Colour 2400 x 600 DPI A3 :
The short editorial description of Lexmark C935dtn Colour 2400 x 600 DPI A3

A3 colour laser printer, 45 ppm mono, 40 ppm colour, Duplex and network-ready, 512 MB, 1,140-sheet input
More>>>
Lexmark C935dtn Colour 2400 x 600 DPI A3:
The official marketing text of Lexmark C935dtn Colour 2400 x 600 DPI A3 as supplied by the manufacturer

The Lexmark C935dtn colour laser is the ideal high-power workhorse for busy enterprises with wide-format needs. It produces brilliant colour output and offers a wide range of possibilities, including duplex printing and advanced finishing options. Addition features include 512MB of standard RAM, a storage cabinet and a second input drawer to run diverse media or boost your total input capacity.

Lexmark and the art of colour

- Lexmark’s industry-leading technology is allowing more and more enterprises to produce their own colour documents in-house. Print off a couple pages from the Lexmark C935dtn and it’s easy to see why! It uses Lexmark’s newly enhanced colour toner, which boasts one of the largest colour gamuts in the industry. What ever you’re printing, you’ll benefit from crisp text, rich flesh tones and consistent images every time – from first page to last!

Powerful, high-end printing

- With its robust and reliable new design, the C935dtn offers you all the power and performance you need to reach your true potential. It races through print runs as fast as 45 ppm in mono and 40 ppm in colour, which means less time spent hanging out at the printer. Maintenance and operation is a breeze for anyone, thanks to the intuitive operator panel and easy, front-loading consumables. Top it all off with the most cutting-edge security features and you’ve got a true productivity workhorse.

Colour costs that YOU control

- Great quality and performance doesn’t have to mean heavy costs. In addition to its competitive cost per page, the C935dtn arms you with the most complete range of colour-cost-control tools in the market. Among others, this includes colour print permission via user ID, plus multiple toner-saver levels that can save you toner. There’s even a coverage estimator, which can be configured to show your end-users the cost of a colour page before they launch a large print job.

Flexibility from start to finish!

- When it comes to versatility, the possibilities of the C935dtn are practically endless. For even greater flexibility, you can opt for finishing. And in addition to stapling and hole-punch, the C935dtn offers booklet finishing, which is ideal for creating your own eye-catching catalogues or newsletters in-house.

Lexmark’s guarantee to you

- At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our C935dtn colour laser printer includes our solid service guarantee of 1-year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended-guarantee service offerings. For more information on any of these offerings, just contact your local dealer or visit us today at www.lexmark.co.uk.

Cost saving & environmental features

- Energy Star compliant
- Print and hold (verify print), multi-up printing, quality printing on recycled paper and duplex printing help reducing paper consumption
- Selectable toner-saving modes help reducing the amount of toner used
- Extra High yield and Return Programme cartridges, plus end-of-life product management help reducing landfill

Short summary description Lexmark C935dtn Colour 2400 x 600 DPI A3:
This short summary of the Lexmark C935dtn Colour 2400 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C935dtn, Laser, Colour, 2400 x 600 DPI, A3, 1140 sheets, 45 ppm

Long summary description Lexmark C935dtn Colour 2400 x 600 DPI A3:
This is an auto-generated long summary of Lexmark C935dtn Colour 2400 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark C935dtn. Print technology: Laser, Colour, Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm. Standard input capacity: 1140 sheets, Standard output capacity: 400 sheets. Duplex printing. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
200000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
9 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1140 sheets
Standard output capacity *
The normal capacity for outputs for this product.
400 sheets
Maximum input capacity
1140 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
ISO B-series sizes (B0...B9)
B4,B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Networking
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1 MB
Printing noise level *
55 dB
Standby acoustic emission
34 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
114.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1241 x 975 x 710 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X Apple Mac OS 9.x Apple Mac OS X (10.4) Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 + Terminal Server Microsoft Windows 2000 Server + Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 + Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Novell Open Enterprise Server + NDS, iPrint Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x & 6.x Novell NetWare 5.x, 6.x + iPrint IBM iSeries / IBM AS/400 + OS/400 V3R1 Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Fonts included
158 PostScript, 86 PCL, 39 PPDS
Customer service details