location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C935dn Colour 2400 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C935dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0140
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C935dn Colour 2400 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A3 45 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 620 sheets Total output capacity: 400 sheets
  • - Internal memory: 256 MB
Long product name Lexmark C935dn Colour 2400 x 600 DPI A3 :
The long product name of Lexmark C935dn Colour 2400 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 colour laser printer, 45 ppm mono, 40 ppm colour, Duplex and network-ready, 256 MB, 620-sheet input
More>>>
Lexmark C935dn Colour 2400 x 600 DPI A3:
The official description of Lexmark C935dn Colour 2400 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C935dn colour laser is the ideal high-power workhorse for busy enterprises with wide-format needs. It produces brilliant colour output and offers a wide range of possibilities, including duplex printing and advanced finishing options.

Lexmark and the art of colour

- Lexmark’s is allowing more and more enterprises to produce their own colour documents in-house. Print off a couple pages from the Lexmark C935dn and it’s easy to see why! It uses Lexmark’s newly enhanced colour toner, which boasts one of the largest colour gamuts in the industry. Whether you’re printing brochures, large signs or heavy outdoor media, you’ll benefit from crisp text, rich flesh tones and consistent images every time – from first page to last!

Powerful, high-end printing

- With its robust and reliable new design, the C935dn offers you all the power and performance you need to reach your true potential. It races through print runs as fast as 45 ppm in mono and 40 ppm in colour, which means less time spent hanging out at the printer. Maintenance and operation is a breeze for anyone, thanks to the intuitive operator panel and easy, front-loading consumables. Top it all off with the most cutting-edge security features and you’ve got a true productivity workhorse.

Colour costs that YOU control

- Great quality and performance doesn’t have to mean heavy costs. In addition to its competitive cost per page, the C935dn arms you with the most complete range of colour-costcontrol tools in the market. Among others, this includes colour print permission via user ID, plus multiple toner-saver levels that can save you up to 50% on toner. There’s even a coverage estimator, which can be configured to show your end-users the cost of a colour page before they launch a large print job.

Flexibility from start to finish!

- When it comes to versatility, the possibilities of the C935dn are practically endless. It gives you fabulous results over a wide range of paper types, from tiny shelf labels and transparencies to large posters and other outdoor media. For even greater flexibility, you can opt for extra input drawers and full finishing. And in addition to stapling and hole-punch, the C935dn offers booklet finishing, which is ideal for creating your own eye-catching catalogues or newsletters in-house.

Lexmark’s guarantee to you

- At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our C935dn colour laser printer includes our solid service guarantee of 1-year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended-guarantee service offerings. For more information on any of these offerings, just contact your local dealer or visit us today at www.lexmark.co.uk.

Cost saving & environmental features

- Energy Star compliant
- Print and hold (verify print), multi-up printing, quality printing on recycled paper and duplex printing help reducing paper consumption
- Selectable toner-saving modes help reducing the amount of toner used
- Extra High yield and Return Programme cartridges, plus end-of-life product management help reducing landfill

Short summary description Lexmark C935dn Colour 2400 x 600 DPI A3:
This short summary of the Lexmark C935dn Colour 2400 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C935dn, Laser, Colour, 2400 x 600 DPI, A3, 45 ppm, Duplex printing

Long summary description Lexmark C935dn Colour 2400 x 600 DPI A3:
This is an auto-generated long summary of Lexmark C935dn Colour 2400 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark C935dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 200000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
9 s
Economical printing
Yes
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
4
Printer fonts
PCL, PostScript, PPDS
Number of printer fonts
283
Number of PCL fonts
86
Number of PostScript fonts
158
Number of PPDS fonts
39
Input & output capacity
Total input capacity *
620 sheets
Total output capacity *
400 sheets
Maximum input capacity
3140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
34 dB
Design
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320, CE Class A, CB IEC 60950-1, IEC 60825-1, CISPR 22 Class A, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, A-tick mark Class A, CCC Class A
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
91.2 kg
Dimensions (WxDxH)
866 x 975 x 710 mm
Other features
Mac compatibility
Yes
Internal modem
No
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Apple Mac OS X (10.4) Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 + Terminal Server Microsoft Windows 2000 Server + Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 + Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Novell Open Enterprise Server + NDS, iPrint Novell NetWare 3.2, 4.2 Novell NetWare 4.2, 5.x & 6.x Novell NetWare 5.x, 6.x + iPrint IBM iSeries / IBM AS/400 + OS/400 V3R1 Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:14
Uk has collected 5 expert reviews for Lexmark C935dn Colour 2400 x 600 DPI A3 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:52:14
The Lexmark C935DN is a large format colour laser printer that proved to be something of a curates egg. It is, admittedly, pretty fast off the mark when it comes to printing 50 copies of a Word document, coming in at 1 minute 18.27 seconds. However...
Bottom line If we sound a little less than wholly enthusiastic about the Lexmark C935DN, it is by no means intended as a slight. However, there were a few shortcomings that needed addressing before the Lexmark C935DN could be recommended. Rob Henry, Macworld.co.u...
60%
macworld.co.uk
Updated:
2011-10-03 22:52:14
If the magicolor 8650DN was a consistently excellent all-round performer, the Lexmark C935DN proved to be something of a curate’s egg. It was, admittedly, the fastest off the mark when it came to printing 50 copies of our Word document, coming in at...
Good Fastest on test for mono printing, Gigabit Ethernet included as standard...
Bad Replacement of consumables potentially very messy, colour reproduction was a little muddy...
60%
itpro.co.uk
Updated:
2011-10-03 22:52:14
This A3+ colour laser has consumables which go the distance, is quite quick, particularly when printing duplex, and can be expanded from workgroup to near departmental status. Versatile and reasonable quality print make it a good proofing tool and its...
Bottom line This A3+ colour laser has consumables which go the distance, is quite quick, particularly when printing duplex, and can be expanded from workgroup to near departmental status. Versatile and reasonable quality print make it a good proofing tool and its...
67%
expertreviews.co.uk
Updated:
2011-10-03 22:52:14
If you were buying a colour laser printer with all the trimmings for an office, what would you have on your wish list? Youd want something fast, so there wasnt a lot of waiting around, something that could print duplex, so you could save paper and ma...
80%
techworld.com
Updated:
2011-10-03 22:52:14
The Lexmark C935DN is a large format colour laser printer that proved to be something of a curate's egg.It is, admittedly, pretty fast off the mark when it comes to printing 50 copies of a Word document, coming in at 1 minute 18.27 seconds.However, th...
Bottom line If we sound a little less than wholly enthusiastic about the Lexmark C935DN, it is by no means intended as a slight. However, there were a few shortcomings that needed addressing before the Lexmark C935DN could be recommended...
0%