Lexmark logo

Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37168
Info modified on:
07 Jul 2021, 14:49:46
Warranty:
1 year
Long product name Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:

X8350 All-in-One

Short summary description Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:

Lexmark X8350, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X8350 Inkjet A4 4800 x 1200 DPI 13 ppm:

Lexmark X8350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
To access this product information you need to login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.