location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X560n Laser A4 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X560n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14A1010
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X560n Laser A4 600 x 600 DPI 30 ppm :
The long product name of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X560n- Color laser multifunction, 31 ppm black, 20 ppm color
More>>>
Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
The official description of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed especially for medium-sized workgroups that want quality color and increased productivity, Lexmark’s network-ready X560n MFP delivers high-performance printing, copying, scanning and faxing. This is the perfect solution for your everyday color needs! Options include duplex printing and additional input capacity.

- Color laser multifunction device.
- Print up to 31 ppm black, 20 ppm color.
- Newly enhanced toner.
- Easy to share; easy to use.

Great value for your everyday color needs
Printing should be as attractive on your budget as it is on your documents. Built for demanding medium-sized workgroups, the Lexmark X560n MFP brings you a world of cost-saving benefits. By merging print, copy, fax and scan into one high-performance network device, you save considerably on office space, hardware costs, consumables, service contracts and energy. But why stop there? Opt for the high-yield cartridges to drive down your cost per page. Add the optional duplex unit to save paper, money and the environment – all at the same time!

Elevate office productivity!
The Lexmark X560n is robust, reliable and ready to go to work with PostScript 3 and PCL 6 compatibility. It is perfect for integration into any IT environment. Need to copy a large presentation before lunch? No problem. Just load the 50-page Automatic Document Feeder and zip through your document. More than just fast, the X560n gives you a range of efficiency-boosting features too, like a multipurpose feeder, fax speed dials and intuitive workflow software to digitize, manage, search and edit documents with ease.

An effortless way of working
A plug-and-print solution, everything about the Lexmark X560n is straightforward and simple. The consumables are 100% front-loading, so they take just seconds to replace. The operator panel offers a variety of intuitive features to simplify everyday workflow tasks. For instance, it includes a handy job-cancel button to put the brakes on print runs quickly, so you don’t waste paper. The 4-line graphical display guides you through printing and maintenance tasks with ease. You get the tools you need to help maximize uptime and boost productivity!

Color you can be proud of
Studies show that color can increase brand recognition and reader retention by up to 80%, and that more than 60% of buying decisions are based on color! * Even a little bit of color can make a big difference in your business. So when you can acquire color that’s fast and affordable as well as eye-catching, why settle for anything less? Combining newly enhanced toner, Pantone calibration and crisp 2400 Image Quality, the Lexmark X560n is perfect for all your important document needs – from presentations and office memos to spreadsheets and newsletters.

Lexmark’s guarantee to you
At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our X560n MFP includes our solid service warranty of One-year Onsite Repair, with a response time of next business day *. For an even greater level of peace of mind, you can opt for one of our extended-warranty service offerings. For more information on any of these offerings, contact your local dealer or visit us today at www.lexmark.com.

Duplex print unit
What better way to reduce costs while promoting earth-friendly practices in your business? With two-sided printing, everyone wins. Save paper, money and the environment!

Extra drawer with floor stand
To load a second paper type or increase your input capacity, add the extra 550-sheet drawer. It comes with a flexible floor stand that gives you extra storage space.

Short summary description Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
This short summary of the Lexmark X560n Laser A4 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X560n, Laser, Colour printing, 600 x 600 DPI, Colour copying, Mono scanning, A4

Long summary description Lexmark X560n Laser A4 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of Lexmark X560n Laser A4 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark X560n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
950 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4, 10, C5, DL
Media weight (tray 1)
80 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
HTTP, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SMTP, SNMPv1
Performance
Maximum internal memory
1408 MB
Internal memory *
384 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 32 °C
Certificates
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, EU-CE, GS (TÜVR), SEMKO, UL AR, CS, TÜV R, SS-337, K60950, MIC, ACA C-tick mark Class B, BSMI Class B, CCC Class B
Weight & dimensions
Weight
40 kg
Packaging data
Package weight
50 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
730 x 460 x 525 mm
Network ready
Yes
Page yield high capacity (black & white)
5000
Page yield high capacity (colour)
4000
Compatible operating systems
Apple Mac OS X Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Edition SUSE Linux 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0
Emulations
PCL 6, Adobe PostScript
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
919 x 584 x 700 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:13
Uk has collected 10 expert reviews for Lexmark X560n Laser A4 600 x 600 DPI 30 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:46:13
The Lexmark X560n is an heavyweight colour multifunction device, designed for a workgroup. Its a definite two-person lift and has that scanner stuck on top of a printer look. The scanner comes complete with a 50-sheet automatic document feeder (ADF)...
Good Decent running costs, Easy to use, Large display, Quick, High print quality...
Bad Hefty pricetag...
70%
itpro.co.uk
Updated:
2011-10-03 22:46:13
This is a robust multifunction device, suited to a busy small business or a small workgroup. Despite its slightly dated looks, its good in all important aspects, such as print quality, speed and running costs. Top tip - if you’re expecting to use the...
83%
expertreviews.co.uk
Updated:
2011-10-03 22:46:13
If you regularly need to print, copy and scan in colour and to fax, you may consider saving some desk space by buying a multi-function printer. With Lexmarks X560n, though, youll still need quite a bit of room - this isnt a small machine...
60%
macworld.co.uk
Updated:
2011-10-03 22:46:13
Lexmark’s X560n combines a scanner, copier, fax machine, and colour laser printer in one big, boxy multifunction device – it weights almost 41kg and stands 3ft tall – designed for medium-sized workgroups. Installing the toner cartridges is simple, and...
Good Fast, clean and legible text prints...
Bad Instruction manual is extremely confusing for Mac users, USB scanning option unavailable on the Mac, dull design, image prints are flat and unattractive Min specs: Mac OS X 10.2 or higher, Intel Mac...
60%
pocket-lint.com
Updated:
2011-10-03 22:46:13
The Lexmark X560n is an affordable yet powerful colour laser multifunction (MFD) scanner, printer, and copier with network capability that updates the X500n and is designed as the small office or home office workhorse, but it is not without its problems...
Good Text print quality, (relatively) fast set-up, ease of use, network use...
Bad Copy quality, bulky, weight, problematic scanning, price, design...
Bottom line The Lexmark X560n is an affordable yet powerful colour laser multifunction (MFD) scanner, printer, and copier with network capability that updates the X500n and is designed as the small office or home office workhorse, but it is not without its problem...
70%
pcadvisor.co.uk
Updated:
2011-10-03 22:46:13
Lexmarks X560n combines a scanner, copier, fax machine, and colour laser printer in a multifunction (MFP) device designed for medium-sized workgroups. Although it offers a good feature-set for the money, when we got it up and running the Lexmark X56...
Bottom line Even though Lexmark's X560n is fast, its ugly design, slightly tricky setup and average overall performance may encourage you to seek better multifunction printer alternatives. Brian Chen, Macworld.com Lowest online price: ££1,075.38...
60%
trustedreviews.com
Updated:
2011-10-03 22:46:13
The multi-function concept has matured considerably in the last couple of years and machines that can scan, copy and fax as well as print are firmly established in the business, as well as home, spheres. Lexmark's X560n may not have a particularly extrava...
90%
techworld.com
Updated:
2011-10-03 22:46:13
Lexmark's X560n combines a scanner, copier, fax machine, and colour laser printer in a multifunction (MFP) device designed for medium-sized workgroups. Although it offers a good feature-set for the money, when we got it up and running the Lexmark X560...
Bottom line Even though Lexmark's X560n is fast, its ugly design, slightly tricky setup and average overall performance may encourage you to seek better multifunction printer alternatives...
0%
macworld.com
Updated:
2011-10-03 22:46:13
Even though Lexmark’s X560n is fast, difficult scanner setup results in a hit to productivity on the Mac. The X560n’s average overall performance combined with its lack of Mac-friendliness should encourage you to seek better MFP alternati...
Good Speedy; prints clean, legible text.
Bad Included instruction manual is extremely confusing for Mac users; USB scanning option unavailable on the Mac; old-fashioned design; image prints look flat and unattractive.
Bottom line Even though Lexmark’s X560n is fast, difficult scanner setup results in a hit to productivity on the Mac. The X560n’s average overall performance combined with its lack of Mac-friendliness should encourage you to seek better MFP alternati...
60%