Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X125 Inkjet 2400 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X125
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13H0235
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18017
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X125 Inkjet 2400 x 1200 DPI :
The short editorial description of Lexmark X125 Inkjet 2400 x 1200 DPI

X125, 2400 x 1200 dpi, 16 ppm, 12 cpm, A4
More>>>
Lexmark X125 Inkjet 2400 x 1200 DPI:
The official marketing text of Lexmark X125 Inkjet 2400 x 1200 DPI as supplied by the manufacturer

Lexmark X125 is designed for small office/home office (SOHO) settings where space is at a premium. It combines color print, standalone fax, scan and copy capabilities, offering exceptional value, a compact design and convenience that cannot be matched by purchasing separate peripherals. The X125 All-In-One Office Center features Lexmark's award-winning core inkjet technology. With 2400 x 1200 dots per inch (dpi) resolution in black and color on all paper types and a seven-picoliter color drop size, text is sharp and photo-quality images are vivid and textured - giving business documents and presentations professional appeal. Lexmark's Accu-Feed paper handling system virtually eliminates paper .jams and misfeeds, allowing SOHO professionals to print on a wide variety of media including transparencies, labels, multiple envelope sizes and postcards. The X125 boasts mono print speeds of up to 16 pages per minute (ppm), the fastest in the industry, and up to eight ppm in color. The Windows-compatible X125 offers Universal Serial Bus (USB) connectivity. The sheet-fed scanner offers up to 600 x 1200 dpi optical resolution (up to 9600 dpi enhanced resolution) and 36-bit color scan depth. Users will find the X125 perfect for scanning color photos and images to incorporate into business documents. Offering added functionality to a home office, the X125 operates as a standalone color copier capable of generating up to 12 copies per minute (cpm) in black and up to 5 cpm in color. The LCD screen enables users to easily copy up to 99 black or color copies from one original, and to resize photos and documents from 25 to 200 percent.

Short summary description Lexmark X125 Inkjet 2400 x 1200 DPI:
This short summary of the Lexmark X125 Inkjet 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X125, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, Grey

Long summary description Lexmark X125 Inkjet 2400 x 1200 DPI:
This is an auto-generated long summary of Lexmark X125 Inkjet 2400 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark X125. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Product colour: Grey

Printing
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
No
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
8 ppm
Copying
Copying *
Description of copying function (colour or monochrome).
Colour copying
Duplex copying *
No
Copy speed (black, draft, A4)
12 cpm
Copy speed (colour, draft, A4)
5 cpm
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Duplex scanning *
Feature of computer scanners and multifunction printers (MFPs) that allows the automatic scanning of a sheet of paper on both sides.
No
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Duplex faxing
No
Features
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing colours *
The colours that can be produced by the printer.
Black,Cyan,Magenta,Yellow
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
30 sheets
Paper handling
Paper tray media types *
Card stock,Coated paper,Envelopes,Iron-On Transfers,Labels,Photo paper,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A2,A4,A5,A6
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 432 mm
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Hagaki card, Index card, Letter, Statement
Envelopes sizes
6 3/4,7 3/4,9,10,B5,C5,DL
Photo paper sizes (imperial)
4x6"
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Mobile printing technologies *
Apps etc. which allow users to send a print job from a smartphone or tablet to a printer via a wireless network.
Not supported
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Sound pressure level (printing)
45 dB
Sound pressure level (copying)
41 dB
Sound pressure level (scanning)
51 dB
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Market positioning *
Home & Office
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Weight & dimensions
Width *
The measurement or extent of something from side to side.
320.8 mm
Depth *
The distance from the front to the back of something.
441.4 mm
Height *
The measurement of the product from head to foot or from base to top.
190.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.48 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
401.3 mm
Package depth
The distance from the front to the back of the packaging.
497.8 mm
Package height
The distance from the top to the bottom of the packaging.
289.6 mm
Package weight
Weight of the packaged product.
11.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Uk has collected 3 expert reviews for Lexmark X125 Inkjet 2400 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Nl heeft 3 proffesionele recensies voor Lexmark X125 Inkjet 2400 x 1200 DPI verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Fr a recueilli 3 avis d’experts pour Lexmark X125 Jet d'encre 2400 x 1200 DPI mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
De hat 3 Expertenmeinungen für Lexmark X125 Tintenstrahl 2400 x 1200 DPI zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Testseek ha raccolto 3 recensioni d aparte di esperti per Lexmark X125 Ad inchiostro 2400 x 1200 DPI ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Es ha coleccionado 3 opiniones de expertos para Lexmark X125 Inyección de tinta 2400 x 1200 DPI pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Dk har samlet 3 ekspertanmeldelser for Lexmark X125 Inkjet 2400 x 1200 dpi men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Se har samlat in 3 experttester för Lexmark X125 Bläckstråleskrivare 2400 x 1200 DPI men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Es has recollit 3 revisions d'experts per Lexmark X125 Injecció de tinta 2400 x 1200 DPI però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:33
Testseek има добиено 3 оцени од експерти за Lexmark X125 Мастилен 2400 x 1200 DPI, при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-08-31 01:22:33
A good value multifunction device for the small/home office.
0%
smartson.se
Updated:
2013-08-31 01:22:33
Lexmark X125 har färgkopiator, scanner, fax och dito skrivare till relativt lågt pris. Multimaskinen tar minimalt med plats och gör inte heller så stora hål i plånboken.
0%
Show all
Customer service details
X