Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Forms Printer 2481
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0537
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13471
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 04 Mar 2020 13:49:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI :
The short editorial description of Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI

Forms Printer 2481
More>>>
Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI:
The official marketing text of Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI as supplied by the manufacturer

Model Performance, Extremely Versatile
Speed: 9-wire fast draft: 510 characters per second (cps) in Fast Draft mode at 12 characters per inch (cpi). Paper feed speed: Up to 7 inches per second (ips). Prints a wide range of media: 1+5 multi-part forms for 9-wire, plain paper and envelopes. Prints media of varying thickness: 9-wire: Up to 0.020". Noise level: a quiet 53 dBA (front microphone NLQ mode).

Easy to Use
New ergonomic design with intuitive operator panel. Easy paper handling assured by single sheets and continuous forms loaded simultaneously. Fewer user interventions, thanks to standard-yield re-inking ribbon -- prints up to 4 million characters (in Draft mode at 10 cpi). Optional high-yield re-inking ribbon -- prints up to 8 million characters (in Draft mode at 10 cpi). The Lexmark Forms Printer 2400 series has a long printhead life for minimal user intervention. Six languages are supported in the setup menu: English, French, Italian, German, Spanish and Brazilian Portuguese.

Wide Range of Connectivity Options
Supports IBM PPDS emulation with euro support, EPSON emulation, optional Okidata MICROLINE® emulation available for 9-wire only. Bidirectional parallel IEEE-1284 standard, USB standard, internal RS-232 serial option External Twinax and Coax Adapters for SCS , MarkNet X2000 Token-Ring and Ethernet print servers.

Short summary description Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI:
This short summary of the Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Forms Printer 2481, 510 cps, 240 x 144 DPI, 304 cps, 10 cpi, A4 (210 x 297 mm), 53 dB

Long summary description Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI:
This is an auto-generated long summary of Lexmark Forms Printer 2481 dot matrix printer 510 cps 240 x 144 DPI based on the first three specs of the first five spec groups.

Lexmark Forms Printer 2481. Maximum print speed: 510 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 304 cps. Maximum print size: A4 (210 x 297 mm). Sound pressure level (printing): 53 dB. Print direction: Bi-direction, Ribbon life: 4 million characters. Weight: 9.8 kg

Printing
Colour *
No
Maximum print speed *
Maximum device printing speed.
510 cps
Maximum resolution *
Maximum printing resolution.
240 x 144 DPI
Normal print speed
304 cps
Character pitch
10 cpi
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Features
Sound pressure level (printing) *
53 dB
Endurance
Print direction
Bi-direction
Ribbon life
4 million characters
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
634 x 290 x 195 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/98/NT/95/Me/XP; Compaq UNIX 4.0D; Tru64 UNIX 4.0F/5.1; HP-UX 10.20/11.00; IBM AIX 4.2.1/4.3.3/5.1/5.2; SCO OpenServer 5.0.5/5.0.6; SGI IRIX 6.5.x; Sun Solaris x86 7/8/9
Customer service details
X