location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C910fn Colour Laser Printer A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C910fn Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N0072
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C910fn Colour Laser Printer A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A3 29 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1200 sheets Total output capacity: 1650 sheets
  • - Internal memory: 128 MB 400 MHz
More>>>
Short summary description Lexmark C910fn Colour Laser Printer A3:
This short summary of the Lexmark C910fn Colour Laser Printer A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C910fn Colour Laser Printer, Colour, A3, 29 ppm

Long summary description Lexmark C910fn Colour Laser Printer A3:
This is an auto-generated long summary of Lexmark C910fn Colour Laser Printer A3 based on the first three specs of the first five spec groups.

Lexmark C910fn Colour Laser Printer. Colour. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
1650 sheets
Maximum input capacity
5300 sheets
Maximum output capacity
1650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Karton, Enveloppen, Glossy papier, Papieren etiketten, Gewoon papier, Transparanten, Zware media - Index (tot 163 g/m2)
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Processor frequency
400 MHz
Sound pressure level (printing)
58 dB
Powersave acoustic emission
48 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
153 kg
Dimensions (WxDxH)
1191 x 655 x 1028 mm
Other features
Mac compatibility
Yes
Other features
I/O ports
- Ethernet 10/100BaseTx; - Eén vrij interne interfacekaart-slot; - USB (compatibel met 2.0 specificaties);
Standard media sizes
# 10 envelop (105 x 241 mm), # 7 3/4 envelop (98 x 191 mm), # 9 envelop (98 x 225 mm); A3 (297 x 420 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 envelop (176 x 250 mm), C4 envelop (229 x 324 mm), C5 envelop (162 x 229 mm), DL envelop (110 x 220 mm), Executive (184 x 267 mm), JIS-B4 (257 x 364 mm), JIS-B5 (182 x 257 mm), Ledger (279 x 432 mm), Legal (216 x 356 mm), Letter (216 x 279 mm)
Maximum input capacity for envelopes
10
Compatible operating systems
- Apple Mac OS 8.6 - 9.x; - Apple Mac OS X; - Citrix, MetaFrame en MetaFrame XP zijn geregistreerde handelsmerken van Citrix Systems, Inc. in de V.S. en/of andere landen. - Microsoft Windows 2000 Server met Terminal Services met Citrix MetaFrame XP Presentation Server of Citrix MetaFrame Presentation Server 3.0 - Microsoft Windows NT 4.0 Terminal Server met Citrix MetaFrame XP Presentation Server; - Caldera eDesktop 2.4; - Red Hat Linux 7.0, 7.1, 7.2; - SuSE Linux 7.1, 7.2, 7.3; - TurboLinux Workstation 6.0, 6.1; - Microsoft Windows 2000 (Professional/Server/Advanced Server); - Microsoft Windows 98, 2nd edition; - Microsoft Windows NT (4.00/4.00 Server); - Microsoft Windows 95 4.00.950 of hoger; - Microsoft Windows Me; - Microsoft Windows XP; - Novell Netware Enterprise Print Services (NEPS) met Lexmark NDPS IP Gateway; - Novell NetWare(R) 3.x, 4.x, 5.x, 6.x inclusief volledige NDS en NDPS ondersteuning; - Novell Distributed Print Services (NDPS) 2.0 of hoger met Lexmark Printing Solution; - IBM iSeries of IBM AS/400 systemen met TCP/IP met OS/400 V3R1 of hoger gebruik makend van OS/400 Host Print Transform; - Vrijwel elk platform met TCP/IP ondersteuning; - (SCO) UnixWare 7.0, 7.1, 7.1.1 Gecertificeerd 'Solaris Ready' door Sun Microsystems; - Compaq (Digital) UNIX 4.0D; - Compaq Tru64 UNIX 4.0F, 5.1; - HP-UX 10.20, 11.00; - IBM AIX 4.2.1, 4.3.3, 5.1, 5.2; - SCO OpenServer 5.0.4, 5.0.5, 5.0.6; - SGI IRIX 6.5.x; - Sun Solaris 7, 8, 9; - Sun Solaris x86 7, 8, 9.