"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","11411","","Lexmark","12N0072","11411","","Laser Printers","235","","","C910fn Colour Laser Printer","20221021101407","ICECAT","1","56571","https://images.icecat.biz/img/norm/high/11411-2615.jpg","280x266","https://images.icecat.biz/img/norm/low/11411-2615.jpg","https://images.icecat.biz/img/gallery_mediums/img_11411_medium_1480670819_741_2323.jpg","https://images.icecat.biz/thumbs/11411.jpg","","","Lexmark C910fn Colour Laser Printer A3","","Lexmark C910fn Colour Laser Printer, Colour, A3, 29 ppm","Lexmark C910fn Colour Laser Printer. Colour. Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm","","https://images.icecat.biz/img/norm/high/11411-2615.jpg","280x266","","","","","","","","","","","","Printing","Colour: Yes","Print speed (black, normal quality, A4/US Letter): 29 ppm","Print speed (colour, normal quality, A4/US Letter): 29 ppm","Time to first page (black, normal): 15 s","Time to first page (colour, normal): 15 s","Features","Maximum duty cycle: 100000 pages per month","Input & output capacity","Total input capacity: 1200 sheets","Total output capacity: 1650 sheets","Maximum input capacity: 5300 sheets","Maximum output capacity: 1650 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print size: 297 x 420 mm","Media types supported: Karton, Enveloppen, Glossy papier, Papieren etiketten, Gewoon papier, Transparanten, Zware media - Index (tot 163 g/m2)","Performance","Internal memory: 128 MB","Maximum internal memory: 512 MB","Processor frequency: 400 MHz","Sound pressure level (printing): 58 dB","Powersave acoustic emission: 48 dB","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 153 kg","Dimensions (WxDxH): 1191 x 655 x 1028 mm","Other features","Mac compatibility: Yes","Compatible operating systems: - Apple Mac OS 8.6 - 9.x; \n- Apple Mac OS X; \n- Citrix, MetaFrame en MetaFrame XP zijn geregistreerde handelsmerken van Citrix Systems, Inc. in de V.S. en/of andere landen. \n- Microsoft Windows 2000 Server met Terminal Services met Citrix MetaFrame XP Presentation Server of Citrix MetaFrame Presentation Server 3.0 \n- Microsoft Windows NT 4.0 Terminal Server met Citrix MetaFrame XP Presentation Server; \n- Caldera eDesktop 2.4; \n- Red Hat Linux 7.0, 7.1, 7.2; \n- SuSE Linux 7.1, 7.2, 7.3; \n- TurboLinux Workstation 6.0, 6.1; \n- Microsoft Windows 2000 (Professional/Server/Advanced Server); \n- Microsoft Windows 98, 2nd edition; \n- Microsoft Windows NT (4.00/4.00 Server); \n- Microsoft Windows 95 4.00.950 of hoger; \n- Microsoft Windows Me; \n- Microsoft Windows XP; \n- Novell Netware Enterprise Print Services (NEPS) met Lexmark NDPS IP Gateway; \n- Novell NetWare(R) 3.x, 4.x, 5.x, 6.x inclusief volledige NDS en NDPS ondersteuning; \n- Novell Distributed Print Services (NDPS) 2.0 of hoger met Lexmark Printing Solution; \n- IBM iSeries of IBM AS/400 systemen met TCP/IP met OS/400 V3R1 of hoger gebruik makend van OS/400 Host Print Transform; \n- Vrijwel elk platform met TCP/IP ondersteuning; \n- (SCO) UnixWare 7.0, 7.1, 7.1.1 \nGecertificeerd 'Solaris Ready' door Sun Microsystems; \n- Compaq (Digital) UNIX 4.0D; \n- Compaq Tru64 UNIX 4.0F, 5.1; \n- HP-UX 10.20, 11.00; \n- IBM AIX 4.2.1, 4.3.3, 5.1, 5.2; \n- SCO OpenServer 5.0.4, 5.0.5, 5.0.6; \n- SGI IRIX 6.5.x; \n- Sun Solaris 7, 8, 9; \n- Sun Solaris x86 7, 8, 9.","I/O ports: - Ethernet 10/100BaseTx; \n- Eén vrij interne interfacekaart-slot; \n- USB (compatibel met 2.0 specificaties);\n","Standard media sizes: # 10 envelop (105 x 241 mm), # 7 3/4 envelop (98 x 191 mm), # 9 envelop (98 x 225 mm); A3 (297 x 420 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 envelop (176 x 250 mm), C4 envelop (229 x 324 mm), C5 envelop (162 x 229 mm), DL envelop (110 x 220 mm), Executive (184 x 267 mm), JIS-B4 (257 x 364 mm), JIS-B5 (182 x 257 mm), Ledger (279 x 432 mm), Legal (216 x 356 mm), Letter (216 x 279 mm)","Maximum input capacity for envelopes: 10"