Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Laser W820 600x600dpi 45ppm A4 A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser W820 600x600dpi 45ppm A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0198
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17312
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year on-site warranty
Long product name Lexmark Laser W820 600x600dpi 45ppm A4 A3 :
The short editorial description of Lexmark Laser W820 600x600dpi 45ppm A4 A3

Lexmark W820
More>>>
Lexmark Laser W820 600x600dpi 45ppm A4 A3:
The official marketing text of Lexmark Laser W820 600x600dpi 45ppm A4 A3 as supplied by the manufacturer

With the W820, you can revolutionise the pace at which you work. 45 ppm, A3/A4 printing, advanced document finishing options and trailblazing multifunction capabilities: no wonder our top of the line printer is good for your bottom line!

350MHz processor
Multiple staple positions, holepunching, offest stacking
4 seconds time to first page
250,000 pages per month duty cycle

Short summary description Lexmark Laser W820 600x600dpi 45ppm A4 A3:
This short summary of the Lexmark Laser W820 600x600dpi 45ppm A4 A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Laser W820 600x600dpi 45ppm A4, 600 x 600 DPI, A3, 1035 sheets, 24 ppm

Long summary description Lexmark Laser W820 600x600dpi 45ppm A4 A3:
This is an auto-generated long summary of Lexmark Laser W820 600x600dpi 45ppm A4 A3 based on the first three specs of the first five spec groups.

Lexmark Laser W820 600x600dpi 45ppm A4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24 ppm. Standard input capacity: 1035 sheets, Standard output capacity: 500 sheets

Print technology
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
24 ppm
Time to first page (black, normal)
7 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1035 sheets
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Maximum input capacity
3535 sheets
Input & output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.77 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 902 x 559 mm
Customer service details