location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 8544.42.2000 parallel cable Grey 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8544.42.2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1021231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646065122 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2019 16:42:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 8544.42.2000 parallel cable Grey 3 m :
The long product name of Lexmark 8544.42.2000 parallel cable Grey 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1
More>>>
Lexmark 8544.42.2000 parallel cable Grey 3 m:
The official description of Lexmark 8544.42.2000 parallel cable Grey 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Parallel Cable (10-foot)

This cable replaces P/N 1329605.

Short summary description Lexmark 8544.42.2000 parallel cable Grey 3 m:
This short summary of the Lexmark 8544.42.2000 parallel cable Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 8544.42.2000, Grey, 3 m, 390 g, Male connector, Male

Long summary description Lexmark 8544.42.2000 parallel cable Grey 3 m:
This is an auto-generated long summary of Lexmark 8544.42.2000 parallel cable Grey 3 m based on the first three specs of the first five spec groups.

Lexmark 8544.42.2000. Product colour: Grey, Cable length: 3 m. Package weight: 390 g. Left connector gender type: Male connector, Right connector gender type: Male

Features
Product colour *
Grey
Cable length
3 m
Left connector gender type
Male connector
Features
Right connector gender type
Male
Packaging data
Package weight
390 g
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)