location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4227 plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L0201
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2021 14:52:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 600 cps
  • - 55 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel, Serial
  • - Print head: 9-pin 15 million characters
  • - 135 W
Warranty: 1 Year
Long product name Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps :
The long product name of Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4227 plus - 600 cps, 9-Pin Dot Matrix, 240x144, 60KB, IEEE 1284, RS232C/RS422, 16.5 kg, White
More>>>
Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps:
The official description of Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique 18-pin print head that alternates between two 9-pin sets, extending the life of the print head. Versatile print head adjusts automatically between different paper thicknesses, saving you the trouble of manual adjustments

- Standard 60KB Receive Buffer Memory
- Optional Tractor 2 Feeder allows loading of two separate forms simultaneously
- Up to 8-part form capability
- Up to 720 cps @ 10 cpi Fast Draft
- Fast Ethernet option

Short summary description Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps:
This short summary of the Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 4227 plus, 600 cps, 240 x 144 DPI, 150 cps, 10,12,15,17.1,20 cpi, Courier, Draft, Gothic, 406 x 559 mm

Long summary description Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps:
This is an auto-generated long summary of Lexmark 4227 plus dot matrix printer 240 x 144 DPI 600 cps based on the first three specs of the first five spec groups.

Lexmark 4227 plus. Maximum print speed: 600 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (LQ): 150 cps. Maximum print size: 406 x 559 mm, Paper feed: Manual, Push tractor, Paper tray media types: Envelopes, Labels. Buffer size: 64 KB, Sound pressure level (printing): 55 dB, Page description languages: PPDS. Standard interfaces: Parallel, Serial, Optional connectivity: Ethernet. Print head: 9-pin, Print direction: Bi-directional, Print head life: 15 million characters

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
600 cps
Maximum print speed (LQ)
150 cps
Character pitch
10, 12, 15, 17.1, 20 cpi
Bitmap fonts
Courier, Draft, Gothic
Paper handling
Maximum print size
406 x 559 mm
Paper feed
Manual, Push tractor
Paper tray media types
Envelopes, Labels
Cut sheet width range
76 - 420 mm
Cut sheet length range
76 - 559 mm
Continuous paper width range
76 - 406 mm
Continuous paper length range
76 - 559 mm
Cut sheet media weight
60 - 90 g/m²
Features
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Page description languages *
PPDS
Certification
UL, CSA, FCC, ICES, SEMKO, CE, SABS
Ports & interfaces
Standard interfaces *
Parallel, Serial
Optional connectivity
Ethernet
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
15 million characters
Power
Power consumption (typical)
135 W
Power consumption (standby)
26 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Weight & dimensions
Weight
16.5 kg
Other features
Dimensions (WxDxH)
619 x 287 x 275 mm
Connectivity technology
Wired