Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB USB Type-A 2.0
- - Write speed: 12 MB/s
- - Form factor: Cap
- - Red, White
- - Silicone
- - 1 pc(s)
More>>>
Short summary description LevyDal HONGO/R USB flash drive 16 GB USB Type-A 2.0 Red, White:
This short summary of the LevyDal HONGO/R USB flash drive 16 GB USB Type-A 2.0 Red, White data-sheet is auto-generated and uses the product title and the first six key specs.
LevyDal HONGO/R, 16 GB, USB Type-A, 2.0, Cap, Red, White
Long summary description LevyDal HONGO/R USB flash drive 16 GB USB Type-A 2.0 Red, White:
This is an auto-generated long summary of LevyDal HONGO/R USB flash drive 16 GB USB Type-A 2.0 Red, White based on the first three specs of the first five spec groups.
LevyDal HONGO/R. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0, Write speed: 12 MB/s. Form factor: Cap, Product colour: Red, White