LevelOne N_Max Wireless Broadband Router, Black, Silver
LevelOne N_Max Wireless Broadband Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, VPN support: IP Sec, PPTP, L2TP. Security algorithms: WPA, WPA-PSK, WPA2-PSK. Product colour: Black, Silver. Certification: CE, FCC