LevelOne logo

LevelOne WBR-3601 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66028
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne WBR-3601 wireless router Black:

LevelOne WBR-3601, Ethernet LAN, ADSL, Black

Long summary description LevelOne WBR-3601 wireless router Black:

LevelOne WBR-3601. Channels quantity: 11 channels. Networking standards: IEEE 802.11g, IEEE 802.3, IEEE 802.3u. DSL specification: ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.992.3, ITU-T G.994.1, ITU-T G.992.5. Security algorithms: SSID, WPA, WPA2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.