LevelOne logo

LevelOne WBA-4000 bridge/repeater 108 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42593
Info modified on:
25 Sept 2023, 12:33:39
Short summary description LevelOne WBA-4000 bridge/repeater 108 Mbit/s:

LevelOne WBA-4000, 108 Mbit/s

Long summary description LevelOne WBA-4000 bridge/repeater 108 Mbit/s:

LevelOne WBA-4000. Maximum data transfer rate: 108 Mbit/s. Antenna connector type: N-type. Channels quantity: 9 channels, Modulation: BPSK, QPSK. Networking standards: IEEE 802.11a. Management platform: SNMP v2c

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.