location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAN-9180 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867164907 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 08:18:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna N-type Grey
  • - 18 dBi
  • - 5.15 - 5.875 GHz
  • - 50 Ω
  • - Dual polarization Female
  • - Survival wind speed: 216 km/h
  • - Wall
Long product name LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna :
The long product name of LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.15~5.875GHz, 18dBi, 50ohm, 10W, 216km/hr, 2.2 VSWR, IP67
More>>>
LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna:
The official description of LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WAN-9180 18dBi Directional Dual-Polarization antenna is designed for outdoor wireless connections. With array pattern located at +45° and -45° polarization, you can improve signal strength in a crowded area with possible signal interference. It improves signal strength and coverage in 5GHz band, towards a concentrated enhanced direction.

This panel antenna is easy to mount and install on flat areas such as wall or window. Designed for outdoor elevated installation with high sustainability in strong wind. With IP-67 rating, it is completely protected against dust and humidity ingress.

- Operates in 5GHz band, according to IEEE 802.11a/n specifications
- Antenna diversity at 18dBi high gain performance
- Dual-Polarization to avoid interference
- Easy to install on the wall surface
- Wideband frequency performance enables future growth and increases flexibility

Short summary description LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna:
This short summary of the LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna, 18 dBi, 5.15 - 5.875 GHz, IEEE 802.11a, IEEE 802.11n, 50 Ω, 15°, 15°

Long summary description LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna:
This is an auto-generated long summary of LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna based on the first three specs of the first five spec groups.

LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna. Antenna gain level (max): 18 dBi, Frequency band: 5.15 - 5.875 GHz, Networking standards: IEEE 802.11a, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 256 mm, Depth: 227 mm, Height: 19 mm. Package width: 343 mm, Package depth: 235 mm, Package height: 47 mm. Quantity per pack: 1 pc(s)

Performance
Frequency band *
5.15 - 5.875 GHz
Networking standards
IEEE 802.11a, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
15°
Vertical beam width
15°
Antenna gain level (max) *
18 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
N-type
Connector gender
Female
Polarization
Dual polarization
Voltage Standing Wave Ratio (VSWR)
2.2
Product colour
Grey
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium
Waterproof
Yes
Survival wind speed
216 km/h
Power handling
10 W
Mounting
Wall
Purpose
Indoor & outdoor
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
256 mm
Depth
227 mm
Height
19 mm
Weight
435 g
Packaging data
Package width
343 mm
Package depth
235 mm
Package height
47 mm
Package weight
188 g
Packaging content
Quantity per pack
1 pc(s)
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85177100
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10dBi 5GHz Omni-directional Antenna LevelOne 10dBi 5GHz Omni-directional Antenna
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 2.4GHz Directional Panel Antenna LevelOne 18dBi 2.4GHz Directional Panel Antenna
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi Panel Directional Antenna network antenna LevelOne 18dBi Panel Directional Antenna network antenna
(show image)
0540434 18dBi Panel Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi
(show image)
0540502 9 dBi Indoor/Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 6/8dBi Dual-band Directional Antenna LevelOne 6/8dBi Dual-band Directional Antenna
(show image)
WAN-1160 6/8dBi Dual-band Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)