location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 18dBi 2.4GHz Directional Panel Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18dBi 2.4GHz Directional Panel Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAN-2181 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0484776279578 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2023 12:34:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 18dBi 2.4GHz Directional Panel Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna N-type Grey
  • - 18 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization Female
  • - Survival wind speed: 180 km/h
  • - Wall
Long product name LevelOne 18dBi 2.4GHz Directional Panel Antenna :
The long product name of LevelOne 18dBi 2.4GHz Directional Panel Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4-2.5GHz, 18dBi, 50ohm, 30W, 180km/hr, 1.5 VSWR
More>>>
LevelOne 18dBi 2.4GHz Directional Panel Antenna:
The official description of LevelOne 18dBi 2.4GHz Directional Panel Antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview
The LevelOne WAN-2181 Directional Panel Outdoor Antenna provides outdoor WiFi spots, hotspots and RFID reception areas with extended wireless network access to 802.11b, 802.11g and 802.11n wireless local area networks.

Connect to LevelOne Access Points and Routers
The WAN-2181 easily connects to LevelOne wireless routers and access points to provide extended wireless network coverage to outdoor areas. The directional design of the WAN-2181 offers increased wireless signal coverage in a specific direction, allowing for improved data throughput over extended areas.

High-Quality Outdoor Antenna
The WAN-2181 Outdoor Antenna is made of non-corrosion materials and is weatherproof making it suitable for all weather conditions. It can withstand wind gusts of up to 180km/h and provides lightning protection.

- For IEEE 802.11b/g/n Wireless applications in 2.4 ~ 2.5GHz ISM Band
- 18dBi Directional and Multi-point operation
- Lightweight and all-weather operation
- Outdoor antenna for public hot-spots, WiFi and RFID applications
- DC Short and lightning protection
- Includes tilt and swivel mast mount brackets

Short summary description LevelOne 18dBi 2.4GHz Directional Panel Antenna:
This short summary of the LevelOne 18dBi 2.4GHz Directional Panel Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 18dBi 2.4GHz Directional Panel Antenna, 18 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 17°, 17°

Long summary description LevelOne 18dBi 2.4GHz Directional Panel Antenna:
This is an auto-generated long summary of LevelOne 18dBi 2.4GHz Directional Panel Antenna based on the first three specs of the first five spec groups.

LevelOne 18dBi 2.4GHz Directional Panel Antenna. Antenna gain level (max): 18 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 365 mm, Depth: 365 mm, Height: 20 mm. Quantity per pack: 1 pc(s). Country of origin: Taiwan

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
17°
Vertical beam width
17°
Antenna gain level (max) *
18 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
N-type
Connector gender
Female
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.5
Product colour
Grey
Housing material
Acrylonitrile butadiene styrene (ABS)
Features
Survival wind speed
180 km/h
Power handling
30 W
Mounting
Wall
Compatible products
WAB-3002 WAB-7400
Operational conditions
Operating temperature (T-T)
-20 - 80 °C
Weight & dimensions
Width
365 mm
Depth
365 mm
Height
20 mm
Weight
800 g
Packaging content
Quantity per pack
1 pc(s)
Mounting kit
Yes
Logistics data
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor LevelOne 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna LevelOne 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna
(show image)
WAN-9180 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna LevelOne 9dBi 2.4GHz Omni-directional Outdoor Antenna
(show image)
OAN-2090 9dBi 2.4GHz Omni-directional Outdoor Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 12dBi 2.4GHz Directional Patch Antenna LevelOne 12dBi 2.4GHz Directional Patch Antenna
(show image)
WAN-1112 12dBi 2.4GHz Directional Patch Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10dBi 5GHz Omni-directional Antenna LevelOne 10dBi 5GHz Omni-directional Antenna
(show image)
OAN-4101 10dBi 5GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 18dBi Panel Directional Antenna network antenna LevelOne 18dBi Panel Directional Antenna network antenna
(show image)
0540434 18dBi Panel Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi
(show image)
0540502 9 dBi Indoor/Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 6/8dBi Dual-band Directional Antenna LevelOne 6/8dBi Dual-band Directional Antenna
(show image)
WAN-1160 6/8dBi Dual-band Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)