location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Wireless 11a/b/g Outdoor PoE AP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 11a/b/g Outdoor PoE AP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAB-7000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867144961
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:33:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Wireless 11a/b/g Outdoor PoE AP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 100 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
  • - SSID, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
Long product name LevelOne Wireless 11a/b/g Outdoor PoE AP :
The long product name of LevelOne Wireless 11a/b/g Outdoor PoE AP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11a/b/g, 1 x RJ-45, 1 x RS-232, N-type, 54 Mbps, 1.2 kg
More>>>
LevelOne Wireless 11a/b/g Outdoor PoE AP:
The official description of LevelOne Wireless 11a/b/g Outdoor PoE AP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and Far-Reaching Outdoor Wireless + Clear 11a Transmission
LevelOne’s WAB-7000 is an outdoor PoE access point that can be deployed in AP, client, bridge, and repeater modes. It is especially useful as it can operate in 11a or 11b/g modes. As the 2.4GHz spectrum (11b/g) is frequently crowded with other wireless traffic, it is nice to have clear transmission lanes in the 11a mode (5GHz). With the N-type connector, installers are free to choose an antenna that best fits their requirement.

High Output Power for Extended Coverage
The LevelOne WAB-7000 support optional High Power RF transmission for long distance Point-to-Point or Point-to-Multipoint Deployment.

Power Over Ethernet = Simple Installation
It’s not always easy to find a power outlet, especially when you’re on the roof of a building trying to connect 2 LANs in bridge mode. We’ve taken this into consideration and have made WAB-7000 PoE-compliant, making installation simple and easy.

Weatherproof
The WAB-7000 is IP-66 rated can deploy your wireless network in any harsh weather condition. Security In addition to the industry security standards (WEP/WPA/WPA2), WAB-7000 also comes with MAC address filtering and tunneling to let network admins know exactly Status.

Short summary description LevelOne Wireless 11a/b/g Outdoor PoE AP:
This short summary of the LevelOne Wireless 11a/b/g Outdoor PoE AP data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Wireless 11a/b/g Outdoor PoE AP, 2.4 GHz, 5 GHz, 100 Mbit/s, SSID, WEP, WPA, WPA2, 10,100 Mbit/s

Long summary description LevelOne Wireless 11a/b/g Outdoor PoE AP:
This is an auto-generated long summary of LevelOne Wireless 11a/b/g Outdoor PoE AP based on the first three specs of the first five spec groups.

LevelOne Wireless 11a/b/g Outdoor PoE AP. 2.4 GHz, 5 GHz, Maximum data transfer rate: 100 Mbit/s. Security algorithms: SSID, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
100 Mbit/s
Wi-Fi data rate (max)
54 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.484, 5.15 - 5.25, 5.25 - 5.35, 5.47 - 5.725, 5.725 - 5.82 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Modulation
16-QAM, 64-QAM, BPSK, CCK, OFDM, OQPSK, QPSK
Operating modes
Access Point (AP),Client Bridge,Repeater,WDS
Transmitting power
20 dBmW
Receiver sensitivity
802.11a: -88 dBm -70 dBm 802.11b: -92 dBm -95 dBm 802.11g: -91 dBm -74 dBm
Security
Security algorithms *
SSID, WEP, WPA, WPA2
MAC address filtering
Yes
Protocols
DHCP server
Yes
DHCP client
Yes
Management protocols
SNMP V1, HTTP, Telnet
Media access protocol
CSMA/CA
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Output voltage
48 V
Output current
0.375 A
Design
Product colour *
White
International Protection (IP) code
IP66
Certification
FCC Part 15, CE
Internal
No
Antenna
Antenna connector type
N-type
Weight & dimensions
Width
135.2 mm
Depth
163.8 mm
Height
52 mm
Weight
1.2 kg
Packaging content
Mounting kit
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 65 °C
Storage temperature (T-T)
-20 - 80 °C