location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OAN-0600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-0600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867153680
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:33:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna N-type White
  • - 5 dBi
  • - 2.4/5 GHz
  • - 50 Ω
  • - Vertical polarization Male
Long product name LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi :
The long product name of LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4/5dBi Dual-band Omni-directional Antenna (2.4/5GHz)
More>>>
LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi:
The official description of LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compatible with 2.4GHz 802.11 b/g/n or 5GHz 802.11a Wireless devices
- 2.5dBi antenna for 2.4GHz
- 5dBi antenna for 5 GHz
- Provides a more stable signal and extends coverage
- N type plug connector for easy replacement of standard out antennas
- Replace standard detachable antennas on most Access Points

LevelOne's OAN-0600 is a Dual-Band Omni-Directional Antenna allows users to simplify deployments by offering access to both 11a and 11b/g network signals.

This antenna provides users with great flexibiity for the wireless network. As an optional antenna for 2.4 GHz (802.11b/g) and 5GHz (802.11a) wireless network equipment, OAN-0600 offers compatibility and performance on both wireless bands.

OAN-0600 is durable and compact and will withstand high wind speeds and severe weather. For professional wireless equipment installers this omni-directional antenna is the ideal complement to LevelOne’s WAB-7400/7000.

In addition, OAN-0600 offers compatibility with any brand of wireless devices that uses an N-type jack connector.

Short summary description LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi:
This short summary of the LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne OAN-0600, 5 dBi, 2.4/5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, 2.5 dBi, 5 dBi, 50 Ω

Long summary description LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi:
This is an auto-generated long summary of LevelOne OAN-0600 network antenna Omni-directional antenna N-type 5 dBi based on the first three specs of the first five spec groups.

LevelOne OAN-0600. Antenna gain level (max): 5 dBi, Frequency band: 2.4/5 GHz, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Male. Width: 22 mm, Height: 178 mm, Weight: 70 g. Frequency range: 2.4 - 2.5 GHz, 5.15 - 5.875 GHz

Performance
Frequency band *
2.4/5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
Antenna gain (2.4 GHz)
2.5 dBi
Antenna gain (5 GHz)
5 dBi
Impedance
50 Ω
Horizontal beam width
360°
Vertical beam width
30°
Antenna gain level (max) *
5 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Connector gender
Male
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
2.0:1
Power handling
2 W
Compatible products
WAB-3002, WAB-7400
Product colour
White
Operational conditions
Operating temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
22 mm
Height
178 mm
Weight
70 g
Other features
Frequency range
2.4 - 2.5 GHz, 5.15 - 5.875 GHz
Brand Image Product code Product Stock Price from
LevelOne 5dBi 2.4GHz Omni-directional Antenna LevelOne 5dBi 2.4GHz Omni-directional Antenna
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)