LevelOne H.323 GK Server, CLI, H.323 v3, Telnet, 10Base-T, 5VDC@350mA; 115-230VAC, 50/60Hz, 85 x 115 x 30 mm, 0 - 50 °C
LevelOne H.323 GK Server. Management protocols: CLI, Supported network protocols: H.323 v3, Telnet. Cabling technology: 10Base-T. Power requirements: 5VDC@350mA; 115-230VAC, 50/60Hz. Dimensions (WxDxH): 85 x 115 x 30 mm. Certification: FCC, CE