LevelOne logo

LevelOne Ethernet over VDSL2 Converter, Annex B

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92233
Info modified on:
25 Sept 2023, 12:33:05
Short summary description LevelOne Ethernet over VDSL2 Converter, Annex B:

LevelOne Ethernet over VDSL2 Converter, Annex B, 100 Mbit/s, 10Base-T, 100Base-TX, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, Full, Half

Long summary description LevelOne Ethernet over VDSL2 Converter, Annex B:

LevelOne Ethernet over VDSL2 Converter, Annex B. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 10Base-T, 100Base-TX, Networking standards: IEEE 802.3, IEEE 802.3u. Maximum transfer distance: 300 m. LED indicators: DSL, LAN, Power, Product colour: Black. Connectivity technology: Wired. Output voltage: 5 V, Output current: 1 A

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.