location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-9221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867154779
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Hot-swap
  • - Input voltage: 3.3 V
Long product name LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm :
The long product name of LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25 Gbps, SFP, LC, 1310/1550nm, 10 km
More>>>
LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm:
The official description of LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne SFP-9221 is a high performance, costeffective SFP transceiver. It provides up to 1.25 Gbps bi-directional data transfer rate at distances up to 10km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.

The SFP-9221 transmits using a wavelength of 1310nm and receives using a wavelength of 1550nm. When coupled with the LevelOne SFP-9231 transceiver which transmits at and receives at the opposite rates (1310nm TX and 1550nm RX) you get bi-direction data communication on a single fiber core.

- 1310nm FP LD
- Multi Data Rate: 125M to 1.25Gbps, NRZ
- Single +3.3V Power Supply
- AC/AC Differential Electrical Interface
- RoHS Compliant and Lead-free
- Compliant with Multi-Source Agreement (MSA) Small Form Factor Pluggable (SFP)
- Single LC Connector
- Compliance with specifications for IEEE802.3z Gigabit Ethernet at 1.25Gbps
- Compliance with ANSI specifications for Fiber Channel applications at 1.06bps
- Eye Safety Designed to meet LASER Class 1 comply with EN60825-1

Short summary description LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm:
This short summary of the LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 10000 m

Long summary description LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm:
This is an auto-generated long summary of LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm based on the first three specs of the first five spec groups.

LevelOne 1.25Gbps Single-mode BIDI SFP Transceiver, 10km, TX 1310nm / RX 1550nm. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Safety: EN 60825-1, Certification: CE, FCC. Input voltage: 3.3 V, Maximum voltage: 6 V, Maximum current: 0.3 A. Width: 13.7 mm, Depth: 56.6 mm, Height: 8.95 mm. Number of products included: 1 pc(s), Package width: 76 mm, Package depth: 50 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
10000 m
Tx power (min)
-9 dBmW
Tx power (max)
-3 dBmW
Networking standards
IEEE 802.3z
Fiber ports quantity
1
Features
Hot-swap
Yes
Safety
EN 60825-1
Certification
CE, FCC
Power
Input voltage
3.3 V
Maximum voltage
6 V
Power
Maximum current
0.3 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
13.7 mm
Depth
56.6 mm
Height
8.95 mm
Weight
20 g
Packaging data
Number of products included
1 pc(s)
Package width
76 mm
Package depth
50 mm
Package height
130 mm
Package weight
60 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)