LevelOne logo

LevelOne PoE Repeater, Cascadable, Indoor/Outdoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79681
Info modified on:
10 Aug 2024, 09:45:09
Long product name LevelOne PoE Repeater, Cascadable, Indoor/Outdoor:

PoE Repeater, 3 x 10/100Base-TX RJ-45, 2.5W max, IEEE 802.3/u/x/af/at

LevelOne PoE Repeater, Cascadable, Indoor/Outdoor:

Extend the reach of your PoE-Plus devices
For system integrators looking for a professional solution to help extend their Outdoor PoE (802.3af/at) network, POR-1200 is the perfect accessory to increase your network performance.

Normal cable runs only reach 100 meters, but with POR-1200 installers can extend the PoE network performance up to 200 meters. Furthermore, you can triple your range or even more by daisy-chaining* multiple PoE repeaters.

* Maximum distance depends on the required Wattage of the PD.

Simple yet durable, no software required
As a PoE-Plus Repeater, POR-1200 receives all power from the Power Sending Equipment (PSE), such as a PoE-Plus switch. This means that POR-1200 uses no external power supply, making it the most flexible option for systems integrators looking for an easy, affordable solution to increase the distance to attached devices on a network. POR-1200 has 3 RJ-45 ports for easy deployment, 1 “IN” port that accepts the power and data for the first 100 meters, and 2 “OUT” ports for 1 PoE (power + data) and 1 non-PoE (data only) installation, that boosts and extends the device an additional 100 meters. With a durable metal housing, POR-1200 fits into any tight deployment.

Applications
POR-1200 is a long-ranged solution for deploying PoE IP Camera and any Fast Ethernet PoE PD powered by 802.3at PSE.

IP65-compliant
The POR-1200 is compliant to IP65, and is therefore weatherproof from snow, rain, storms, desert heat, etc. For deployment in any harsh weather conditions, this PoE Repeater is up to the challenge.

- High Power Midspan PoE compliant to simplify deployment and installation
- Built-in 2 output ports for 1 PoE and 1 non-PoE devices
- Weatherproof IP65-rated housing
- Forwards Power over Ethernet to remote device
- Extends PoE connection for another 100 meters
- Multiple PoE repeaters can be deployed by daisy chain to extend range
- Simple Plug and Play installation, no additional power supply required

Short summary description LevelOne PoE Repeater, Cascadable, Indoor/Outdoor:

LevelOne PoE Repeater, Cascadable, Indoor/Outdoor, Network repeater, 100 m, IP65, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, White

Long summary description LevelOne PoE Repeater, Cascadable, Indoor/Outdoor:

LevelOne PoE Repeater, Cascadable, Indoor/Outdoor. Type: Network repeater, Maximum transfer distance: 100 m, International Protection (IP) code: IP65. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: White, Mounting type: Wall, Country of origin: Taiwan. Power consumption (max): 2.5 W, Power over Ethernet (PoE) voltage range: 44 - 57 V. Width: 200 mm, Depth: 110 mm, Height: 240 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.