LevelOne logo

LevelOne Outdoor PoE Repeater, Cascadable,

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89658
Info modified on:
28 Sept 2023, 09:54:29
Bullet Points LevelOne Outdoor PoE Repeater, Cascadable,:
  • - High Power PoE compliant to simplify deployment and installation
  • - Multiple PoE repeaters can be deployed by daisy chain to extend range
  • - Forwards Power over Ethernet (PoE) to remote device
  • - Forwards 802.3af/High-Power PoE to remote device
  • - Extends PoE connection for another 100 meters
  • - No additional power supply required
  • - Simple Plug and Play installation
  • - Weatherproof IP66-rated housing
Long product name LevelOne Outdoor PoE Repeater, Cascadable,:

Outdoor PoE Repeater, Cascadable,

LevelOne Outdoor PoE Repeater, Cascadable,:

The LevelOne POR-1100 is the perfect accessory to increase your Power over Ethernet network performance. Normal ethernet cable runs only reach 100 meters, but with POR-1100 installers can extend the PoE network performance up to 200 meters! Simple yet durable, no software required. As a PoE Repeater, POR-1100 receives all power from the Power Sending Equipment (PSE), for example, a PoE switch. This means that POR-1100 uses no external power supply, making it the most flexible option for system integrators looking for an easy, affordable solution to increase the distance to the attached devices. The POR-1100 is the perfect solution for taking Ethernet to areas such as roof tops, factory floors, airports manufacturing plants, and large warehouses.

Short summary description LevelOne Outdoor PoE Repeater, Cascadable,:

LevelOne Outdoor PoE Repeater, Cascadable,, Network repeater, 100 m, IP66, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3u, Silver

Long summary description LevelOne Outdoor PoE Repeater, Cascadable,:

LevelOne Outdoor PoE Repeater, Cascadable,. Type: Network repeater, Maximum transfer distance: 100 m, International Protection (IP) code: IP66. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u. Product colour: Silver, Country of origin: Taiwan. Width: 200 mm, Depth: 70 mm, Height: 270 mm. Package type: Box, Package width: 300 mm, Package depth: 80 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.