location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PoE Repeater, Cascadable, 2 PoE Outputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POR-0202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867185582
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PoE Repeater, Cascadable, 2 PoE Outputs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 100 m
  • - 10/100Base-T(X)
  • - Mounting type: Wall Power over Ethernet (PoE)
  • - Black
Long product name LevelOne PoE Repeater, Cascadable, 2 PoE Outputs :
The long product name of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port PoE+ Repeater, 2.5W, 44-57V PoE, IEEE 802.3/u/x/af/at
More>>>
LevelOne PoE Repeater, Cascadable, 2 PoE Outputs:
The official description of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the reach of your PoE-Plus devices
For system integrators looking for a professional solution to help extend their PoE (802.3af/at) network, POR-0202 is the perfect accessory to increase your network performance. As a 2-port repeater, it’s now easier to add more devices to the network for greater deployment flexibility.

Normal cable runs only reach 100 meters, but with POR-0202 installers can extend the PoE network performance up to 200 meters. Furthermore, you can triple your range or even more by daisy-chaining* multiple PoE repeaters.

* Maximum distance depends on the required Wattage of the PD.

Simple yet durable, no software required
As a PoE-Plus Repeater, POR-0202 receives all power from the Power Sending Equipment (PSE), such as a PoE-Plus switch. This means that POR-0202 uses no external power supply, making it the most flexible option for system integrators looking for an easy, affordable solution to increase the distance to the attached devices on a network. POR-0202 has 3 RJ-45 ports for easy deployment, 1 “IN” port that accepts the power and data for the first 100 meters, and 2 “OUT” ports that boosts and extends the power and data an additional 100 meters. With a durable metal housing, POR-0202 fits into any tight deployments.

Applications
POR-0202 is a long-ranged solution for deploying PoE IP Cameras and any Fast Ethernet PoE PD powered by 802.3at PSE.

- High Power Midspan PoE compliant to simplify deployment and installation
- Built-in 2 PoE output ports for PoE devices
- Forwards Power over Ethernet to remote device
- Extends PoE connection for another 100 meters
- Multiple PoE repeaters can be deployed by daisy chain to extend range
- Simple Plug and Play installation, no additional power supply required

Short summary description LevelOne PoE Repeater, Cascadable, 2 PoE Outputs:
This short summary of the LevelOne PoE Repeater, Cascadable, 2 PoE Outputs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Network repeater, 100 m, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Black, Wall

Long summary description LevelOne PoE Repeater, Cascadable, 2 PoE Outputs:
This is an auto-generated long summary of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs based on the first three specs of the first five spec groups.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs. Type: Network repeater, Maximum transfer distance: 100 m. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Mounting type: Wall, LED indicators: PoE, Power. Power consumption (max): 2.5 W. Width: 130 mm, Depth: 90 mm, Height: 28 mm

Performance
Type *
Network repeater
Maximum transfer distance *
100 m
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Ports & interfaces
Ethernet LAN (RJ-45) ports
3
Power over Ethernet (PoE) ports quantity
3
Design
Product colour
Black
Mounting type
Wall
LED indicators
PoE, Power
Country of origin
Taiwan
Certification
FCC Part 15, CE
Power
Power consumption (max)
2.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
0 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
130 mm
Depth
90 mm
Height
28 mm
Weight
400 g
Packaging content
Quick start guide
Yes
Packaging data
Package type
Box
Package width
146 mm
Package depth
222 mm
Package height
78 mm
Package weight
600 g
Certificates
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne Outdoor PoE Repeater, Cascadable, LevelOne Outdoor PoE Repeater, Cascadable,
(show image)
POR-1100 Outdoor PoE Repeater, Cascadable, 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne AC1200 Dual Band Range Extension Wireless Starter Kit LevelOne AC1200 Dual Band Range Extension Wireless Starter Kit
(show image)
WSK-8001 AC1200 Dual Band Range Extension Wireless Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, 802.3at/af PoE LevelOne PoE Repeater, 802.3at/af PoE
(show image)
POR-0101 PoE Repeater, 802.3at/af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, 2 PoE Outputs, 802.3at/af PoE LevelOne PoE Repeater, 2 PoE Outputs, 802.3at/af PoE
(show image)
POR-0103 PoE Repeater, 2 PoE Outputs, 802.3at/af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless Range Extender, EU Power Plug LevelOne N300 Wireless Range Extender, EU Power Plug
(show image)
WRE-6001C N300 Wireless Range Extender, EU Power Plug 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Transmitter, 120W LevelOne PoE over Hybrid Cable Transmitter, 120W
(show image)
PFE-1101T PoE over Hybrid Cable Transmitter, 120W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor
(show image)
PFE-1014R PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor LevelOne PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor
(show image)
PFE-1011R PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs
(show image)
PFE-1004R PoE over Hybrid Cable Receiver, 4 PoE Outputs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Transmitter, 65W LevelOne PoE over Hybrid Cable Transmitter, 65W
(show image)
PFE-1001T PoE over Hybrid Cable Transmitter, 65W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)