LevelOne logo

LevelOne PoE Repeater, 2 Ports, Cascadable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84826
Info modified on:
25 Sept 2023, 12:31:18
Long product name LevelOne PoE Repeater, 2 Ports, Cascadable:

2-Port Gigabit PoE Repeater, 2.5W, 44-57V PoE, IEEE 802.3x/af

LevelOne PoE Repeater, 2 Ports, Cascadable:

Extend the reach of your PoE devices
For system integrators looking for a professional solution to help extend their PoE network, POR-0102 is the perfect accessory to increase your Power over Ethernet network performance. As a 2-port repeater, it’s now easier to add more devices to the network for greater deployment flexibility.

Simple yet durable, no software required
As a PoE Repeater, POR-0102 receives all power from the Power Sending Equipment (PSE), for example, a PoE switch. This means that POR-0102 uses no external power supply, making it an ideal component for system integrators looking to increase the distance of the attached devices. With a durable metal housing and small footprint, POR-0102 fits into any tight deployment.

Applications
POR-0102 works great for large IP surveillance networks with many cameras deployed throughout a building or campus. It is also an ideal solution for outdoor wireless access points that are located far from the network control center.

- Extends Cat.5 cable installations to beyond 100 meters
- 2-Port Ethernet Power Sourcing Equipment(PSE)
- Forwards Power over Ethernet (PoE) to remote device
- Fully transparent no restrictions to network traffic
- No power required
- Simple to install works instantly

Short summary description LevelOne PoE Repeater, 2 Ports, Cascadable:

LevelOne PoE Repeater, 2 Ports, Cascadable, Network repeater, 100 m, Cat5, Full, Half, 10/100Base-T(X), IEEE 802.3af, IEEE 802.3x

Long summary description LevelOne PoE Repeater, 2 Ports, Cascadable:

LevelOne PoE Repeater, 2 Ports, Cascadable. Type: Network repeater, Maximum transfer distance: 100 m, Cable types supported: Cat5. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3af, IEEE 802.3x. Product colour: Black, LED indicators: PoE, Power, Country of origin: Taiwan. Power consumption (max): 2.5 W. Width: 90 mm, Depth: 120 mm, Height: 28 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.