LevelOne logo

LevelOne KVM-Switch 8-Port USB/PS2 Combo KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15269
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne KVM-Switch 8-Port USB/PS2 Combo KVM switch Black:

LevelOne KVM-Switch 8-Port USB/PS2 Combo, 1920 x 1440 pixels, Black

Long summary description LevelOne KVM-Switch 8-Port USB/PS2 Combo KVM switch Black:

LevelOne KVM-Switch 8-Port USB/PS2 Combo. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black. Weight: 2 kg. Connectivity technology: Wired, Dimensions (WxDxH): 445 x 160 x 45 mm, Power requirements: DC 12V, 1 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.