LevelOne logo

LevelOne FVT-4001 network media converter 100 Mbit/s 1310 nm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45295
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne FVT-4001 network media converter 100 Mbit/s 1310 nm:

LevelOne FVT-4001, 100 Mbit/s, 10BASE-T, 100BASE-TX/100BASE-FX, 2000 m, 1310 nm, IEEE802.3, IEEE802.3u, IEEE802.3x, Wired

Long summary description LevelOne FVT-4001 network media converter 100 Mbit/s 1310 nm:

LevelOne FVT-4001. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10BASE-T, 100BASE-TX/100BASE-FX. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE802.3, IEEE802.3u, IEEE802.3x. Connectivity technology: Wired. Safety: UL, cUL, Certification: FCC Class A, CE

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.