LevelOne logo

LevelOne Printer Server with Multi-Port print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22565
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne Printer Server with Multi-Port print server Ethernet LAN:

LevelOne Printer Server with Multi-Port, RISC, 16 MB, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, TCP/IP, IPX/SPX, NetBEUI, Apple Talk

Long summary description LevelOne Printer Server with Multi-Port print server Ethernet LAN:

LevelOne Printer Server with Multi-Port. Processor model: RISC. Internal memory: 16 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Supported network protocols: TCP/IP, IPX/SPX, NetBEUI, Apple Talk. Certification: FCC, CE

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.