LevelOne logo

LevelOne FPS-3003 print server Ethernet LAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37247
Info modified on:
25 Sept 2023, 12:19:46
Short summary description LevelOne FPS-3003 print server Ethernet LAN:

LevelOne FPS-3003, RISC, 133 MHz, 8 MB, 2 MB, Ethernet LAN, 12 W

Long summary description LevelOne FPS-3003 print server Ethernet LAN:

LevelOne FPS-3003. Processor model: RISC, Processor frequency: 133 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Power consumption (typical): 12 W. Certification: FCC part 15 Subpart C, Class B, VCCI Class B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.