location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3411
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207727
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:34:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-Megapixel high-definition resolution
  • - Supports 4.3X optical zoom
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - Weatherproof IP67-rated housing
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Built-in Micro SDHC/SDXC card slot for local storage
Long product name LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom :
The long product name of LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4MP, IR LED, PoE, 4.3x, IP67, 1/3" CMOS, 2.7 mm - 13.5 mm, F1.6, RJ-45, 2560 x 1440px max, 1000 g
More>>>
LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom:
The official description of LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3411 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 4-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-3411 Should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom:
This short summary of the LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom, IP security camera, Indoor & outdoor, Wired, CF/FCC, Ceiling, White

Long summary description LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom:
This is an auto-generated long summary of LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom based on the first three specs of the first five spec groups.

LevelOne GEMINI Zoom Dome IP Network Camera, 4-Megapixel, H.265, IR LEDs, 802.3af PoE, 4.3X Optical Zoom. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.01 lx, Lens viewing angle, horizontal: 98°, Lens viewing angle, vertical: 51°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 4.3x, Focal length range: 2.7 - 13.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Certification
CF/FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
White
LED indicators
Power
International Protection (IP) code
IP67
IK code
IK10
Country of origin
China
Camera
Minimum illumination
0.01 lx
Lens viewing angle, horizontal
98°
Lens viewing angle, vertical
51°
Lens viewing angle, diagonal
115°
Camera shutter speed
1/3 - 1/100000 s
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
4.3x
Focal length range
2.7 - 13.5 mm
Focus adjustment
1.6
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
2560 x 1440 pixels
Total megapixels *
4 MP
Video formats supported
MPEG4
Supported graphics resolutions
320 x 240, 640 x 360, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2304 x 1296, 2560 x 1440
Frame rate
30 fps
Noise reduction
Yes
Noise reduction technology
3D noise reduction
Gain control type
Auto
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Bit rate
32 Kbps - 8 Mbps
Back Light Compensation (BLC)
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP(IPv6/v4), UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, DNS, DDNS, NTP, ICMP, ARP, IGMP,SMTP,FTP,SAMBA UPnP, SNMP, Bonjour
Wi-Fi *
No
Bluetooth *
No
Network
Number of users
32 user(s)
User access level
Administrator, Operator, User
Quality of Service (QoS) support
Yes
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC, SDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
Password protection
Yes
Video motion detection
Yes
Active tampering alarm
Yes
Anti-flicker
Yes
Heartbeat
Yes
Mirror
Yes
Digital watermark
Yes
Management features
Reset button
Yes
Power
Power source type *
DC, PoE
Power consumption (max)
10 W
Power consumption (Power over Ethernet (PoE))
12 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
140 mm
Depth
99.9 mm
Height
140 mm
Weight
1 kg
Packaging data
Package width
430 mm
Package depth
335 mm
Package height
590 mm
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Other features
Browser supported
IE8+, Chrome 31.0-44, Firefox 30.0-51, Safari 8.0+
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
430 mm
Master (outer) case length
590 mm
Master (outer) case height
355 mm
Master (outer) case gross weight
11.9 kg
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)