LevelOne logo

LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9821
Info modified on:
04 Apr 2019, 07:48:20
Short summary description LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels:

LevelOne 10/100Mbps IP Web Camera, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels, 0.512 MB, 0.128 MB, 3 W

Long summary description LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels:

LevelOne 10/100Mbps IP Web Camera. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Flash memory: 0.512 MB, Internal memory: 0.128 MB. Power consumption (typical): 3 W. Power requirements: 12VDC, 05A, Dimensions (WxDxH): 15 x 45 x 10 mm, Compliance industry standards: IEEE 802.3/u

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.