Lenovo logo

Lenovo Tab Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 14 Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4111
Info modified on:
27 Jun 2025, 21:16:14
Short summary description Lenovo Tab Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 14 Blue:

Lenovo Tab, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 14, Blue

Long summary description Lenovo Tab Mediatek 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 14 Blue:

Lenovo Tab. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Mediatek, Processor model: Helio G85. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 425 g. Operating system installed: Android 14. Product colour: Blue

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.