Lenovo logo

Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 32.3 cm (12.7") 16 GB Wi-Fi 7 (802.11be) Android 14 Teal

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2537
Info modified on:
09 May 2025, 13:06:43
Short summary description Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 32.3 cm (12.7") 16 GB Wi-Fi 7 (802.11be) Android 14 Teal:

Lenovo Yoga Tab Plus, 32.3 cm (12.7"), 2944 x 1840 pixels, 256 GB, 16 GB, Android 14, Teal

Long summary description Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 32.3 cm (12.7") 16 GB Wi-Fi 7 (802.11be) Android 14 Teal:

Lenovo Yoga Tab Plus. Display diagonal: 32.3 cm (12.7"), Display resolution: 2944 x 1840 pixels, Display technology: LCD. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. Internal memory: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 13 MP, Front camera. Top Wi-Fi standard: Wi-Fi 7 (802.11be). Weight: 640 g. Operating system installed: Android 14. Product colour: Teal

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.