Lenovo Tab M10 Plus, 26.9 cm (10.6"), 2000 x 1200 pixels, 64 GB, 4 GB, Android 12, Grey
Lenovo Tab M10 Plus. Display diagonal: 26.9 cm (10.6"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.9 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Operating system installed: Android 12. Product colour: Grey