Lenovo logo

Lenovo Tab M10 FHD Plus 4G Mediatek LTE 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26311
Info modified on:
10 Aug 2024, 09:09:11
Short summary description Lenovo Tab M10 FHD Plus 4G Mediatek LTE 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum:

Lenovo Tab M10 FHD Plus, 26.2 cm (10.3"), 1920 x 1200 pixels, 128 GB, 4 GB, Android 9.0, Grey, Platinum

Long summary description Lenovo Tab M10 FHD Plus 4G Mediatek LTE 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum:

Lenovo Tab M10 FHD Plus. Display diagonal: 26.2 cm (10.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 460 g. Operating system installed: Android 9.0. Product colour: Grey, Platinum

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.