Lenovo logo

Lenovo Smart Tab M10 FHD Plus Mediatek 64 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74298
Info modified on:
10 Aug 2024, 11:53:12
Short summary description Lenovo Smart Tab M10 FHD Plus Mediatek 64 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum:

Lenovo Smart Tab M10 FHD Plus, 26.2 cm (10.3"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 9.0, Grey, Platinum

Long summary description Lenovo Smart Tab M10 FHD Plus Mediatek 64 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey, Platinum:

Lenovo Smart Tab M10 FHD Plus. Display diagonal: 26.2 cm (10.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 9.0. Product colour: Grey, Platinum

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.