Lenovo logo

Lenovo IdeaPad Duet Chromebook Mediatek 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29098
Info modified on:
10 Aug 2024, 11:58:14
Short summary description Lenovo IdeaPad Duet Chromebook Mediatek 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:

Lenovo IdeaPad Duet Chromebook , 25.6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, ChromeOS, Blue, Grey

Long summary description Lenovo IdeaPad Duet Chromebook Mediatek 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Blue, Grey:

Lenovo IdeaPad Duet Chromebook . Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio P60T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 450 g. Operating system installed: ChromeOS. Product colour: Blue, Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.