Lenovo Smart Tab M10 FHD Plus, 26.2 cm (10.3"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 9.0, Grey
Lenovo Smart Tab M10 FHD Plus. Display diagonal: 26.2 cm (10.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 9.0. Product colour: Grey