Lenovo logo

Lenovo Tab M10 FHD Plus Mediatek 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80199
Info modified on:
10 Aug 2024, 11:48:01
Short summary description Lenovo Tab M10 FHD Plus Mediatek 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Grey:

Lenovo Tab M10 FHD Plus, 26.2 cm (10.3"), 1920 x 1200 pixels, 128 GB, 4 GB, 2.3 GHz, Grey

Long summary description Lenovo Tab M10 FHD Plus Mediatek 128 GB 26.2 cm (10.3") 4 GB Wi-Fi 5 (802.11ac) Grey:

Lenovo Tab M10 FHD Plus. Display diagonal: 26.2 cm (10.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.