Lenovo logo

Lenovo Yoga Tablet Smart Tab YT-X705L 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284864
Info modified on:
10 Aug 2024, 11:20:58
Short summary description Lenovo Yoga Tablet Smart Tab YT-X705L 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Yoga Tablet Smart Tab YT-X705L, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 9.0, Grey

Long summary description Lenovo Yoga Tablet Smart Tab YT-X705L 4G Qualcomm Snapdragon LTE 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Grey:

Lenovo Yoga Tablet Smart Tab YT-X705L. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 439. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 570 g. Operating system installed: Android 9.0. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.