Lenovo Tab M10 , 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, 480 g, White
Lenovo Tab M10 . Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor family: Qualcomm Snapdragon, Processor model: 429. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 480 g. Product colour: White